location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10e Chromebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82AM0001UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194778211161 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 10:49:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 10e Chromebook Mediatek 32 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 25.6 cm (10.1") 1920 x 1200 pixels IPS
  • - Mediatek MT8183 2 GHz
  • - 32 GB eMMC
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium Polymer (LiPo) 16.5 h
  • - ChromeOS
More>>>
Portability & durability
Portability & durability

Weighing in at just over one pound, the 10e Chromebook Tablet is light and compact, while still boasting a large display, perfect for tiny eyes. And with Dragontrail™ Pro glass it’s very unlikely to find any cracks forming on the screen.

Performs all day, just like them
With MediaTek 8183 processor optimized for use in tablets, the 10e Chromebook tablet is powerful enough for recording video, running augmented reality applications, and walking through presentations, all with up to 10 hours* of battery life.

Portability & durability
Portability & durability

Weighing in at just over one pound, the 10e Chromebook Tablet is light and compact, while still boasting a large display, perfect for tiny eyes. And with Dragontrail™ Pro glass it’s very unlikely to find any cracks forming on the screen.

Performs all day, just like them
With MediaTek 8183 processor optimized for use in tablets, the 10e Chromebook tablet is powerful enough for recording video, and walking through presentations, all with up to 10 hours* of battery life.

Blast off into learning
Blast off into learning

The 10e Chromebook Tablet is the perfect tool for K-2 students to begin their academic journey. Problem-solving games, assessments, and hands-on learning apps are accessed through the easy-to-use ChromeOS. And with its world-facing camera with ARCore, it lets students explore new worlds through immersive 3D augmented reality.

Go from learning, to doing
The 10e Chromebook Tablet is the only Chrome tablet that offers an optional folio keyboard that connects quickly and seamlessly via pogo pins and magnets. This versatility helps students go from simply learning how to use technology, but implementing it for learning and creating content.

Blast off into learning
Blast off into learning

The 10e Chromebook Tablet is the perfect tool for K-2 students to begin their academic journey. Problem-solving games, assessments, and hands-on learning apps are accessed through the easy-to-use ChromeOS. And with its world-facing camera, it lets students explore new worlds.

Go from learning, to doing
The 10e Chromebook Tablet is the only Chrome tablet that offers an optional folio keyboard that connects quickly and seamlessly via pogo pins and magnets. This versatility helps students go from simply learning how to use technology, but implementing it for learning and creating content.

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Panel type *
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
MT8183
Processor cores
8
Processor frequency *
2 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
32 GB
Card reader integrated *
No
Compatible memory cards
Not supported
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
Mali-G72 MP3
Audio
Number of built-in speakers
2
Number of microphones
1
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Accelerometer
Yes
Gyroscope
Yes
Software
Operating system installed *
ChromeOS
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery life (max)
16.5 h
Power
AC adapter power
10 W
Weight & dimensions
Width
249.5 mm
Depth
163.6 mm
Height
9.45 mm
Weight
520 g
Packaging content
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)