location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C33S045730 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C33S045730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045730 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946688329
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:24:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C33S045730 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - Die-cut label
  • - White
  • - Print technology: Inkjet
  • - Adhesive type: Permanent
  • - Heat-resistant
  • - Labels per pack: 273 pc(s)
More>>>
Features
Product colour *
White
Label type
Self-adhesive printer label
Type
Die-cut label
Print technology
Inkjet
Adhesive material
Acrylic
Adhesive type
Permanent
Finish type
Gloss
Best uses
Production, Retail, Logistics
Water-resistant
Yes
Heat-resistant
Yes
Compatible products
ColorWorks CW-C6500Pe ColorWorks CW-C6500Ae
Weight & dimensions
Label width
10.5 cm
Label height
21 cm
Label size
76 mm x 127 mm
Weight & dimensions
Core diameter
7.62 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
317 mm
Package depth
371 mm
Package height
255 mm
Package weight
9.15 kg
Packaging content
Labels per pack *
273 pc(s)
Rolls per pack
18
Labels per roll
250 pc(s)
Logistics data
Minimum order quantity
8 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)