location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Loox N100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7100-L104
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - GPS (satellite)
  • - Lithium-Ion (Li-Ion) 1150 mAh
  • - White
More>>>
Display
Display
TFT
Display diagonal *
7.11 cm (2.8")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Processor
Processor frequency *
0.3 GHz
Built-in processor
Samsung S3C2440
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Audio
Speakers
Yes
Audio formats supported
AAC, MP3, WMA
Ports & interfaces
Headphone outputs
1
Performance
Product colour *
White
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Bundled software
NAVIGON MobileNavigator 6
Power
Battery capacity *
1150 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
110 g
Width
62 mm
Depth
16 mm
Height
89 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:23
Uk has collected 23 expert reviews for Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
T3.com
Updated:
2016-11-14 20:18:23
Welcome to the satnav answer to the iPod. Fujitsu-Siemens new pocket PDA/satnav is lighter than Apples device, has a superbly bright 2.8-inch touchscreen and it can play music and games too. It excels as a satnav. SiRFstar III tech enables a discre...
Good Tiny case, Bright screen, Superb satnav software, MP3 player is a cool bonus...
Bad No traffic or speed-cam info built in, No business applications...
Bottom line TomTom beware: Fujitsu-Siemens has come out of left field and made one of the most portable and easy-to-use satnavs yet.
80%
ukgamer.com
Updated:
2016-11-14 20:18:23
I?m sure you?re all familiar with sod?s law, that unwritten collection of commandments created with the sole intention of sapping the fun out of the most innocuous of tasks. It strikes at the slightest sniff of an opportunity but seemingly never more s...
0%
theregister.co.uk
Updated:
2016-11-14 20:18:23
The N100 is being heralded by Fujitsu Siemens as "the smallest and lightest multifunctional PNA on the market", and with good reason. Weighing in at a mere 110g and with its svelte 8.9 x 6.2 x 1.6cm physique, its smaller than most mobile phones - we...
Bottom line Speed cameras aside, Fujitsu Siemens Pocket Loox N100 performed like a charm. Route selection has so far proved to be prudent and despite the occasional stutter, the software looks good and feels responsive. Since the N100 will make it to store shelv...
85%
gpsmagazine.com
Updated:
2016-11-14 20:18:23
Verdict: LOOX Pretty. Hard to Use. Jointly developed by Fujitsu and Siemens, and powered by Navigons Mobile Navigator 6 Premium software, the Pocket LOOX N100 is a stylish, ultra portable pocket GPS that combines GPS navigation and multimedia enterta...
0%
pcmag.com
Updated:
2016-11-14 20:18:23
Theres a new competitor in the ultraportable personal navigation market. Codeveloped by Fujitsu Siemens and Navigon, the Fujitsu Siemens Pocket LOOX N100 appears ready to take on all tiny GPS challengers. Though its travel features arent as robust...
Good Unique GPS features including road signs, speed limit signs, lane information, and branded POI icons. Voice commands take you to your favorite destinations. Multisegment itineraries.
Bad Reflective screen. Fewer travel-related features than the Mio H610. Map data sits on miniSD card rather than in system memory. No text-to-speech conversion.
Bottom line Though its travel features arent as robust as those of other devices, the Pocket LOOX includes a number of navigation tools Ive never seen before...
70%
informationweek.com
Updated:
2016-11-14 20:18:23
A standing rule of the high-tech market is that as a thing gets smaller it gets more expensive, and if it gets very small it gets very expensive. Thats the odd thing about the Fujitsu/Siemens Pocket Loox N100 Series GPS: Its smaller than just about a...
0%
LordPercy.com
Updated:
2016-11-14 20:18:23
The worlds smallest and lightest SatNav system courtesy of Fujitsu as they launch the new Loox N100. With special modes for walking, cycling and driving can such a small PDA based system keep us on the right track?...
0%