location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 300i Laser A3 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102K53NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 300i Laser A3 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A3
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor PowerPC 750FL 600 MHz
  • - 75 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Warm-up time
29 s
Time to first page (black, normal)
5.8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (colour, normal)
5.1 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scan to
E-mail, FTP, USB
Scan speed (colour)
15 ppm
Scan speed (black)
50 ppm
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
12 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Page description languages
Microsoft XPS, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
200 sheets
Paper input type
Cassette, Paper tray
Maximum input capacity
2200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
45 - 200 g/m²
Duplex media weight
60 - 80 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal storage capacity
160 GB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750FL
Processor frequency
600 MHz
Sound pressure level (printing)
66.5 dB
Sound pressure level (copying)
66.5 dB
Sound pressure level (quiet mode)
47 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
610 W
Power consumption (PowerSave)
12 W
Power consumption (standby)
130 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Certificates
Certification
GS, TÜV, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
570 mm
Depth
630 mm
Height
767.2 mm
Weight
75 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:08
Uk has collected 1 expert review for KYOCERA TASKalfa 300i Laser A3 600 x 600 DPI and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-01 21:34:08
The integration between office photocopier and computer printer is pretty much complete and the latest generation of multi-function devices looks very serviceable. Kyocera Mita's FS-1116MFP includes mono laser printing, copying, scanning and fax in a sing...
80%