location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Double Contour Ladyshave Sensitive HP6366/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Double Contour
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladyshave Sensitive HP6366/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6366/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103522416 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HP6366/00 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Double foil shaving head
Double foil shaving head

Double foil shaving head catches every hair, providing a close shave that minimises skin irritation

Cordless for wirefree shaving
Cordless for wirefree shaving

Shave anywhere with this cordless lady shaver

Wet and Dry
Wet and Dry

Shave in or out of the shower

Aloe vera strip
Aloe vera strip

Integrated aloe vera strip increases skin hydration for a smooth and safe shave

Pivoting head
Pivoting head

Pivoting head follows your body curves, maintaining close and constant skin contact

Floating heads
Floating heads

Floating heads adjust seamlessly to every curve of your body, minimising pressure and irritation on your skin

Features
Number of shaver heads *
2 head(s)
Housing material
ABS synthetics
Washable shaving head
Yes
Waterproof
Yes
Wet & Dry
Yes
Connectivity technology
Wireless
Product colour *
White
Double foil shaving head
Yes
Motor type
FF 170 PA 2548DV
Floating head
Yes
Features
Cordless
Yes
Power
Rechargeable *
Yes
Input voltage
2.4 V
Weight & dimensions
Weight
120 g
Packaging content
Cleaning brush
Yes
Other features
Type
Electric shaver
Number of layers
4