location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 664 EcoTank Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
664 EcoTank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T664640 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946685205 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2025 10:44:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 664 EcoTank Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Cyan, Magenta, Yellow
  • - Black ink volume: 70 ml Colour ink volume: 70 ml
  • - 1 pc(s)
More>>>
Features
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Black ink volume
70 ml
Colour ink volume
70 ml
Print technology
Inkjet
Compatibility *
EcoTank L555 EcoTank L355 EcoTank ET-4500 EcoTank ET-2650 EcoTank ET-2600 EcoTank ET-2550 EcoTank ET-2500 EcoTank ET-14000
Country of origin
Philippines
Packaging data
Quantity per pack *
1 pc(s)
Package width
95 mm
Package depth
98 mm
Package height
153 mm
Package weight
430 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946685427
Logistics data
Master (outer) case gross weight
0 g
Master (outer) case length
430 mm
Master (outer) case width
310 mm
Master (outer) case height
160 mm
Products per pallet
1620 pc(s)
Pallet gross weight
0 g
Products per master (outer) case
15 pc(s)
Products per pallet (UK)
2160 pc(s)
Pallet weight (UK)
0 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Portugal 2 distributor(s)