location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 108 Mbps RangeMax ADSL Modem wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108 Mbps RangeMax ADSL Modem Wireless Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834PNGBGR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
Supports ISDN connection
No
VPN support
NAT traversal (VPN pass-through) IPSec, PPTP, L2TP VPNs
DSL features
ADSL
Yes
DSL specification
ADSL, Dual RJ-11, pins 2 & 3, ANSI T1.413, G.DMT, G.Lite (Annex B)
Security
Firewall security
Intrusion logging & Reporting
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
500 g
Other features
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP
Dimensions (WxDxH)
153 x 31 x 223 mm
I/O ports
-LAN: 4x10/100 Mbps auto-sensing, Auto Uplink RJ-45 -WAN: ADSL RJ-11, T1.413, G.DMT, G.Lite, Annex B
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps Super G (auto-rate capable)
Minimum system requirements
- ADSL Internet service - 2.4 GHz Super G adapter / Ethernet adapter & cable - Internet Explorer 5.0 Netscape 4.7
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.412 -2.472 GHz
xDSL connection
Yes