location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Corded Audio Headphones SHP2000/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Corded Audio Headphones SHP2000/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2000/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895957335 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Corded Audio Headphones SHP2000/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 15 - 22000 Hz 32 Ω 100 dB
More>>>
2 m cable

The ideal length of cable to give you more freedom of movement and to choose where you carry your audio device.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Cable length
2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Ear coupling *
Circumaural
Acoustic system
Open
Headphones
Headphone frequency
15 - 22000 Hz
Impedance
32 Ω
Headphone sensitivity
100 dB
Driver unit
4 cm
Microphone
Microphone type *
Not available
Weight & dimensions
Weight
226 g
Packaging data
Package weight
178.8 g
Package type
Box
Other features
Cable type
OFC
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:03:03
Uk has collected 4 expert reviews for Philips Corded Audio Headphones SHP2000/10 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Philips TV listening headphones SHP6000TV/10 Philips TV listening headphones SHP6000TV/10
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10
Samsung PHS-7000 Headphones Wired Black, White Samsung PHS-7000 Headphones Wired Black, White
(show image)
PHS7000 PHS-7000 0.00
(excl. VAT)
0 (incl. VAT)