location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra X40-E-123 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X40-E-123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT482E-04202CEP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528387032
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 18:05:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra X40-E-123 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-8250U 1.6 GHz Processor cores: 4
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 11.25 h
  • - Windows 10 Pro 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2020-08-18 12:50:24
Uk has collected 9 expert reviews for Toshiba Tecra X40-E-123 Intel® Core™ i5 i5-8250U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2020-08-18 12:50:24
Buy now from ToshibaPerhaps surprisingly for a machine targeted at businesses, the Tecra X40-E includes a touchscreen. I’m not convinced about this, in part because the screen doesn’t fold back 180-degrees so you can’t use it as a giant tablet to scrawl u...
Good Good security options, Light, Full complement of ports...
Bad Disappointing screen...
Bottom line Thick bezels mar its visual appeal, but this is a grown-up ultraportable for serious work...
80%
zdnet.com
Updated:
2020-08-18 12:50:24
Toshiba's Tecra range is built specifically with businesses users in mind, and while the 14-inch, 1.25kg Tecra X40 E is on the large side for an ultraportable, it does offer plenty of high-end features, including 8th-generation Intel processors.I was broa...
0%
notebookcheck.net
Updated:
2020-08-18 12:50:24
Model update. Toshiba's slim 14-inch Tecra X40-E scores with a fast NVMe SSD, a slim exterior, an LTE modem, and two Thunderbolt 3 ports. In addition, there is a good battery life...
Good matte touchscreen display, Full HD resolution, 2x Thunderbolt 3, NVMe SSD, good battery life, LTE modem, robust construction, thin and light...
Bad TFT is relatively dark for using it outdoors, lid can be bent, mediocre keyboard...
Bottom line The Toshiba Tecra X40-E-10W, provided by Toshiba Germany.The Tecra X40-E cannot offer many updates or changes compared to the Tecra X40-D. Only the processor has changed, and the new Tecra-X40 models have ULV quad-core processors on board.The built-in Cor...
87%