location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6940AT KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6940AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6940AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011108 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 05:37:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KE6940AT user manual (29.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6940AT KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmitter
  • - Wired
  • - Material: Metal
  • - Transmitter video port type: DVI-I Transmitter local keyboard/mouse port type: USB
  • - PC Audio out
  • - Power consumption (transmitter) (max): 12.2 W
  • - Black
More>>>
Features
Type *
Transmitter
Connectivity technology *
Wired
Product colour
Black
Material
Metal
LED indicators
Link, Power
Transmitter
Transmitter video port type
DVI-I
Transmitter local video port
Yes
Transmitter local video port type
DVI-I
Number of displays supported
2
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
USB port type
USB Type-A
USB 2.0 ports quantity
3
Ports & interfaces
RJ-45 ports quantity
1
PC Audio out
Yes
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
12.2 W
Weight & dimensions
Transmitter width
16.3 cm
Transmitter depth
21.5 cm
Transmitter height
4.2 cm
Transmitter weight
1.17 kg
Packaging content
AC adapter included
Yes
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950T KVM extender Transmitter ATEN KE9950T KVM extender Transmitter
(show image)
KE9950T KE9950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950R KVM extender Receiver ATEN KE9950R KVM extender Receiver
(show image)
KE9950R KE9950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952T KVM extender Transmitter ATEN KE9952T KVM extender Transmitter
(show image)
KE9952T KE9952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952 KVM extender Transmitter & receiver ATEN KE9952 KVM extender Transmitter & receiver
(show image)
KE9952 KE9952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900ST KVM extender Transmitter ATEN KE8900ST KVM extender Transmitter
(show image)
KE8900ST KE8900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900SR KVM extender Receiver ATEN KE8900SR KVM extender Receiver
(show image)
KE8900SR KE8900SR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952 KVM extender Transmitter & receiver ATEN KE8952 KVM extender Transmitter & receiver
(show image)
KE8952 KE8952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950 KVM extender Transmitter & receiver ATEN KE8950 KVM extender Transmitter & receiver
(show image)
KE8950 KE8950 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952T KVM extender Transmitter ATEN KE8952T KVM extender Transmitter
(show image)
KE8952T KE8952T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)