location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1830 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1830 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005978 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:33
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE1830 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1830 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter & receiver 3840 x 2160 pixels Black
  • - Maximum transfer distance: 5 m
  • - 60 Hz
  • - HDCP
  • - Wired DC-in jack
  • - 24 W
More>>>
Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat5e, Cat6
Maximum transfer distance
5 m
Maximum refresh rate
60 Hz
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Rack mounting
Yes
Consumer Electronics Control (CEC) support
Yes
Plug and Play
Yes
Impedance
100 Ω
HDCP version
2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
Ports & interfaces
HDMI in
1
Number of HDMI outputs
1
HDMI version
2.0a
DC-in jack
Yes
Power
Operating voltage
12 V
Power consumption (typical)
24 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (WxDxH)
118.6 x 71.9 x 16.8 mm
Receiver weight
120 g
Transmitter dimensions (WxDxH)
118.6 x 71.9 x 16.8 mm
Transmitter weight
150 g
Packaging content
AC adapter included
Yes
Manual
Yes
Mounting kit
Yes
Brand Image Product code Product Stock Price from
ATEN VE1843 AV extender AV transmitter & receiver Black ATEN VE1843 AV extender AV transmitter & receiver Black
(show image)
VE1843 VE1843 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VB800 AV extender AV transmitter & receiver Black ATEN VB800 AV extender AV transmitter & receiver Black
(show image)
VB800 VB800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)