location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1451B022 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 14.8 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 10.1 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14.8 ppm
Print speed (colour, normal quality, A4/US Letter)
11.6 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Paper handling
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
Microdrive
Sound power level (standby)
33.5 dB
Mac compatibility
Yes
Minimum system requirements
1024x768, CD-ROM
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
17 W
Power consumption (standby)
1.5 W
Power consumption (off)
0.8 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
10.1 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows), Easy-PhotoPrint, CD LabelPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
450 x 389 x 194 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Media types supported
PR-101, PP-101, PP-101D, SG-101/SG-201, GP-401, GP-501, MP-101, PS-101, SW-201
Compatible operating systems
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:14:12
Uk has collected 21 expert reviews for Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:14:12
The Canon Pixma MP600 is a solid multipurpose device that combines a printer, scanner, and media card reader at a reasonable price. It lacks a built-in fax, making it problematic for office use, and serious photographers will bemoan the fact that it...
Bottom line The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder and film scanning, the MP600 is a solid choice for everythin...
80%
alphr.com
Updated:
2011-09-25 22:14:12
A well-built machine with great print quality. The scanner is sufficient for everything but photo work Weve come to expect good things from modern inkjets - even sub-£100 machines can be capable of labs-quality photos, and some multifunction versions...
83%
goodgearguide.com.au
Updated:
2011-11-04 07:02:14
The Canon Pixma MP600 is a solid multi-purpose device that combines a printer, scanner, and media card reader at a reasonable price of $299. It lacks a built-in fax, making it problematic for office use, and serious photographers will bemoan the fact t...
Good High print quality, fast print speeds, dual paper trays, built-in duplexer...
Bad No fax capability or ADF, lacks film scanning The Final Word The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder...
Bottom line The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder and film scanning, the MP600 is a solid choice for everything...
80%
pcauthority.com.au
Updated:
2011-11-04 07:02:16
A well-built machine with great print quality. The scanner is sufficient for everything but photo work.
83%
goodgearguide.com.au
Updated:
2015-06-26 05:16:10
It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
Good Automatic duplex, wireless printing, two paper trays, CD/DVD printing...
Bad Wireless networking setup is cumbersome, no scan-to button The Final Word It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
Bottom line It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
80%
printerinfo.com
Updated:
2011-09-25 22:14:11
The Canon PIXMA MP600 is a well-priced, mid-range photo printer that also includes scan and copy functions, providing good value for money. It retails for $179, and that is slightly cheaper than similar printers from Kodak and HP. Users can print from...
Good Pleasing design, Easy to operate and intuitive onunit controls and menu, Sturdy, selfholding top door, Easy cartridge installation, Well written, clear User’s Manual...
Bad Ink management tool doesnt provide much information on ink levels, Only English instructions.
Bottom line The Canon Pixma MP600 is an efficient, quiet all-in-one photo printer that has respectable performance times and good print color quality. Its scanning resolution is decent, but the images it produces have significant color errors and saturation is rat...
0%
smartcomputing.com
Updated:
2011-09-25 22:14:11
For several months, I’ve been compiling recipes for a cookbook of my family’s favorite recipes. I’ve amassed about 100 recipes for dishes we’ve shared at family feasts. I thought scrounging for recipes and entering information in the cookbook soft...
0%
whatdigitalcamera.com
Updated:
2011-09-25 22:14:11
The Canon Pixma MP600 is a large and imposing beast, but it’s also stylish and beautifully constructed. The lift-up screen that reveals the control panel is a gem of a design, for example, as is the way its various flaps and doors close...
91%
Laptopmag.com
Updated:
2011-09-25 22:14:12
Stunning print quality comes at a high price.
Bottom line Whether youre looking for a business or home photo printer, the Canon Pixma MP600 offers lush colors, attention to detail, and unbeatable speeds. The printer is at the high end of the price range for this roundup. But rest assured: These prints are wo...
90%
pcworld.com_techhive.com
Updated:
2011-09-25 22:14:12
Canon Pixma MP600 This easy-to-use MFP delivers high-quality prints and copies at fast speeds. The Canon Pixma MP600 is a solid multipurpose device that combines a printer, scanner, and media card reader at a reasonable price of $200 (as of 10/25/06)...
Good High print quality, fast print speeds, Dual paper trays; builtin duplexer...
Bad No fax capability or ADF, Lacks film scanning...
Bottom line This easy-to-use MFP delivers high-quality prints and copies at fast speeds.
83%
pcmag.com
Updated:
2011-09-25 22:14:12
The Canon Pixma MP600 Photo All-In-One printer ($199.99 direct) proves that Canon sees no reason to mess with a successful formula. Modeled closely on last years Editors Choice Pixma MP500—which it replaces in Canons line—the MP600 costs the s...
Good Fast. High-quality output. Prints, scans (including scanning to e-mail), and works as a standalone copier.
Bad Printing full-page graphics on plain paper tends to make the paper curl.
Bottom line The Canon Pixma MP600 is a three-function all-in-one that combines a fast, high-quality printer and a scanner to offer printing, scanning, and standalone copying...
80%
trustedreviews.com
Updated:
2011-09-25 22:14:12
With the release of the PIXMA MP600, Canon demonstrates there's still innovation to be seen in the design of all-in-one devices. New ideas, particularly in the design of the machine's operating system and the positioning of its control panel, make it an i...
80%
v3.co.uk
Updated:
2015-06-26 05:16:10
Splash out a few extra quid and bag yourself a fantastic all-in-one printing device...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi
(show image)
1452B006 MP600R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)