More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 320EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5246B003

Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
110078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
01 Mar 2019 14:42:15
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
*
Black
Colour temperature
4500 K
Approximate recycling time
*
3.2 s
Material
Metal, Plastic
Power
Power supply type
AA
Number of batteries supported
4
Weight & dimensions
Dimensions (WxDxH)
70 x 115 x 78.4 mm
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 4 expert reviews for Canon Speedlite 320EX Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
88%
|
Source | Review comments | Score |
---|---|---|
The-digital-picture.com
Updated:
2011-07-31 03:39:05 |
A future Canon Speedlite 320EX Flash review is planned...
|
0%
|
digital-photography-school.com
Updated:
2014-11-15 01:18:51 |
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
|
0%
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.