location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX360 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4787B010 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX360 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 8.5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Copying
Copying *
Colour copying
Time to first copy (black, normal)
29 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
45.7 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
11 W
Power consumption (standby)
0.3 W
System requirements
Minimum RAM
1024 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
8.5 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
458 x 410 x 198 mm
Power requirements
100-240V, 50/60Hz
Power supply type
AC
Wireless technology
Bluetooth Ver2.0
Compatible operating systems
Windows 7 (32 / 64bit), Windows Vista (32 / 64bit), Windows XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Scan speed
19 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:07:02
Uk has collected 11 expert reviews for Canon PIXMA MX360 Inkjet A4 4800 x 1200 DPI and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 23:07:02
This printer is responsive in all modes. 30 seconds from off position, 21 seconds from standby and 10 seconds when on. No complaints here. It's a rapid machine.This is one of the cheapest ink-jets on the market. This 4-in-1 entry level machine has been...
Good Cheap, Cost per page with XL cartridges: 12.2 pence, Low energy consumption, Good quality office doc prints...
Bad Doesn't have WiFi or Ethernet connectivity, No double sided, Colour monocartridge, Loader capacity limited to 100 pages, No touch screen (nor colour)...
Bottom line The Canon Pixma MX360 will suit those looking for a cheap all-round multifunction printer. While this is a 4-in-1 printer, the fact that it's an entry-level machine means certain features such as double-sided printing or networking are missing and the...
80%
printercomparison.com
Updated:
2011-09-25 23:07:02
The Canon Pixma MX360 was first introduced by Canon in January during CES 2011. It is an entry level model designed for small office/home office use, alongside the Pixma MX410. We have already reviewed the leading flagship inkjet out of the bunch, the...
Bottom line The Canon Pixma MX360 is a good 4-in-1 inkjet at a very reasonable price. It is Energy Star qualified, is dependable (will not misfeed or jam), prints good quality photos, and has a stylish design. Even though the color pages take a while to print and...
70%
macworld.com
Updated:
2011-09-25 23:07:02
Color inkjet multifunction printers don't get much more basic than the Canon Pixma MX360. Priced at just $80, it offers small doses of print, copy, scan and fax capabilities, but it has no Wi-Fi or ethernet, no media-card slots, and slowish performance...
Good Good text output, Fast in draft mode, Automatic document feeder...
Bad No automatic duplexing, Expensive black ink, No Wi-Fi or card reader...
Bottom line For light use in a home office, the Canon Pixma MX360 could be a good buy. It delivers the basics for a low initial investment, with black ink costs only slowly eating into the deal over time. See more like this: printer color, printer inkjet, business...
60%
techworld.com
Updated:
2011-09-25 23:07:02
Colour inkjet multifunction printers don't get much more basic than the Canon Pixma MX360. Priced at just £95 (as of 14 April 2011), it offers small doses of print, copy, scan and fax capabilities, but it has no Wi-Fi or ethernet, no media-card slots...
Bottom line For light use in a home office, the Canon Pixma MX360 could be a good buy. It delivers the basics for a low initial investment, with black ink costs only slowly eating into the deal over time...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 23:07:02
Color inkjet multifunction printers don't get much more basic than the Canon Pixma MX360. Priced at just $80 (as of April 8, 2011), it offers small doses of print, copy, scan and fax capabilities, but it has no Wi-Fi or ethernet, no media-card slots, a...
Good Good text output, Fast in draft mode, Automatic document feeder...
Bad No automatic duplexing, Expensive black ink, No WiFi or card reader...
Bottom line Fax is nice on such a basic MFP, but pricey black ink makes the MX360 fit for only low-volume use. Canon Pixma MX360 Inkjet Multifunction: Fax, but Few Frills Canon Pixma MX360 Review, by Jon L. Jacobi April 12, 2011 Color inkjet multifunction printer...
60%
pcmag.com
Updated:
2011-09-25 23:07:02
The Canon Pixma MX360 Inkjet Office All-In-One ($79.99 direct) is a good low-priced MFP (multifunction printer) for a home-business owner who wants to connect a printer directly to his or her PC. It prints, copies, scans, and faxes, and has an automati...
Good Good value for the price. Fax and ADF. Solid output quality, with above-average text.
Bad Connectivity limited to USB. Text-only display. No media-card slots. Relatively slow.
Bottom line The Canon Pixma MX360 Inkjet Office All-In-One gives a home office fax capabilities and good printing quality for only $80...
70%
computershopper.com
Updated:
2011-09-25 23:07:02
In the rash of sub-$100 inkjet all-in-one (AIO) printers that we’ve seen recently, there’s one thing we can say we’ve learned: You’re going to have to make trade-offs when buying a printer at this price point. So, if it’s a budget AIO you...
Good Great quality of output; quick photo-printing speeds; low purchase price...
Bad Loud; LCD is small and hard to read; slow document-printing speeds...
Bottom line Small or home offices that value features and quality of output over speed will find a lot to like in this extreme-budget AIO...
75%
Country Distributor
Nederland 1 distributor(s)