location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T2U Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T2U PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364099862
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 18:51:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER T2U PLUS user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer T2U Plus Internal WLAN 600 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB 2.0 WLAN
  • - 600 Mbit/s
  • - Wi-Fi Dual-band (2.4 GHz / 5 GHz)
  • - Internal Component for: Laptop
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
600 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2.4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
150, 200, 433 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Design
Component for *
Laptop
Product colour
Black
Internal *
Yes
Antenna
Yes
Antenna design
External
Antenna gain level (max)
5 dBi
Plug and Play
Yes
LED indicators
Status
Operating modes
Infrastructure mode
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 11 Enterprise x64, Windows 7 Professional x64, Windows 10, Windows 11 Home, Windows 7 Starter, Windows 10 Education, Windows 11 Pro, Windows 7 Starter x64, Windows 8.1 x64, Windows 10 Education x64, Windows 11 x64, Windows 7 Ultimate, Windows 10 Enterprise, Windows 7 Ultimate x64, Windows 10 Enterprise x64, Windows 7 x64, Windows 10 Home, Windows 8, Windows 10 Home x64, Windows 7, Windows 8 Enterprise, Windows 10 IOT Core, Windows 7 Enterprise, Windows 8 Enterprise x64, Windows XP, Windows 10 IoT Enterprise, Windows 7 Enterprise x64, Windows 8 Pro, Windows XP Home, Windows 10 Pro, Windows 7 Home Basic, Windows 8 Pro x64, Windows XP Home x64, Windows 10 Pro x64, Windows 7 Home Basic x64, Windows 8 x64, Windows XP Professional, Windows 10 x64, Windows 7 Home Premium, Windows 8.1, Windows XP Professional x64, Windows 11, Windows 7 Home Premium x64, Windows 11 Enterprise, Windows 7 Professional
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
57.8 mm
Depth
18 mm
Height
173.4 mm
Packaging data
Package width
207 mm
Package depth
148 mm
Package height
42 mm
Package weight
140 g
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter
(show image)
ARCHER TXE72E AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter TP-Link Archer AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter TP-Link AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter
(show image)
ARCHER TXE75E AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN822N network card WLAN 300 Mbit/s TP-Link TL-WN822N network card WLAN 300 Mbit/s
(show image)
TL-WN822N TL-WN822N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN823N network card WLAN 300 Mbit/s TP-Link TL-WN823N network card WLAN 300 Mbit/s
(show image)
TL-WN823N TL-WN823N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN725N network card WLAN 150 Mbit/s TP-Link TL-WN725N network card WLAN 150 Mbit/s
(show image)
TL-WN725N TL-WN725N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX3000E Archer TX3000E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
United Kingdom 5 distributor(s)
Belgium 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)