location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA IX6550 inkjet printer Colour 9600 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IX6550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4895B008 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 08:55:22
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
5
Printing
Print resolution colour
9600 x 2400 DPI
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
11.3 ppm
Print speed (colour, normal quality, A4/US Letter)
8.8 ppm
Time to first page (colour, normal)
120 s
Borderless printing
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
150 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A3, A4
Performance
Printing noise level
45 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
20 W
Power consumption (off)
0.5 W
Power consumption (standby)
1.3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7, Windows Vista, Vista SP1/SP2, Windows XP SP2/SP3 Mac OS X v.10.4.11 - v.10.6
Minimum processor
1 GHz
Minimum RAM
1024 MB
Minimum system requirements
Display: SVGA 800 x 600 CD-ROM Drive
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
7.6 kg
Packaging data
Bundled software
Easy-PhotoPrint EX, Easy-WebPrint EX, Full HD Movie Print, Solution Menu EX
Other features
Dimensions (WxDxH)
549 × 299 × 159
Print technology
Inkjet
Interface
USB 2.0 Hi-Speed
Power supply type
AC 100-240V, 50/60Hz
Ink drop
1 pl
Print speed (colour, normal quality, 10 x 15 photo)
36
Supported media weight(s)
64 - 300 g/m²
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)