location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts projector ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts projector ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEAMER-C350BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442910 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 894469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:45:02
The date of the most recent change of this product data-sheet in Icecat.
Neomounts BEAMER-C350BLACK user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BEAMER-C350BLACK_Drawing_EN (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts projector ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ceiling 12 kg Black
  • - Height adjustment 720 - 1120 mm
  • - Tilt angle range: 0 - 90°
More>>>
Performance
Mounting type *
Ceiling
Maximum weight capacity *
12 kg
Product colour *
Black
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
720 - 1120 mm
Swivel angle
360°
Swivel angle range
0 - 360°
Tilt angle range
0 - 90°
Ceiling mounting tube length (max)
112 cm
Ceiling mounting tube length (min)
72 cm
Adjustable
Yes
Tilt adjustment
Yes
Rotating
Yes
Swivelling
Yes
Weight & dimensions
Height
1120 mm
Package width
289 mm
Package depth
228 mm
Package height
148 mm
Package weight
0 g
Other features
Country of origin
Taiwan
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case net weight
13.2 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
80 pc(s)
Master (outer) case width
750 mm
Master (outer) case length
295 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
14.5 kg
Brand Image Product code Product Stock Price from
Canon LV-CL18 project mount Ceiling Silver Canon LV-CL18 project mount Ceiling Silver
(show image)
5326B001 LV-CL18 0.00
(excl. VAT)
0 (incl. VAT)
DELL 725-10018 project mount Ceiling DELL 725-10018 project mount Ceiling
(show image)
725-10018 725-10018
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)