location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R2400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R2400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C603021BW
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R2400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
More>>>
Printing
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (colour, normal)
107 s
Print head nozzles
1440
Features
Market positioning *
Home & office
Country of origin
China
Paper handling
Paper tray media types
Glossy paper, Photo paper
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Recommended media weight
64 - 90 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
FireWire 400
Yes
Performance
Sound pressure level (printing)
47 dB
Power
Power consumption (printing) *
18 W
Power consumption (standby)
1.3 W
System requirements
Minimum processor
Pentium 4 2.0GHz
Minimum RAM
256 MB
Minimum storage drive space
500 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
952 g
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite
Package width
440 mm
Package depth
690 mm
Package height
312 mm
Package weight
15.2 kg
Other features
Dimensions (WxDxH)
615 x 314 x 223 mm
Connectivity technology
Wired
Power requirements
220-240V; 50Hz
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP Mac OS X 10.2.4
DVD/CD printing
No