location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4789B010 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.75 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Copying
Copying *
Colour copying
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), microSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Weight & dimensions
Weight
8.75 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
460 x 417 x 198 mm
Wireless technology
IEEE 802.11b/g/n
Compatible operating systems
Windows7, Windows Vista, Windows XP Mac OS X v10.4.11 - v10.6.x
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:09:09
Uk has collected 16 expert reviews for Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 06:09:09
Canon's range of all-in-ones is divided into two types, the PIXMA MP range for budding (P)hotographers and the PIXMA MX range for those who need fa(X). In most ways, they remain very similar, but the MX series, where the MX420 sits pretty much in the midd...
Good Integrated ADF gives smart look, Easy-to-use, large-screen LCD, Wireless connection...
Bad No duplex print, Single tray for plain and photo paper, Above average running costs...
Bottom line Canon rates the PIXMA MX420 at 8.7ppm in black and 5.0ppm in colour. Under test, we saw a speed of 5.6ppm for our basic black text document, rising to 6.9ppm on the 20-page variant. This is reasonably close to the stated figure and is quite quick for this...
80%
expertreviews.co.uk
Updated:
2011-08-17 06:09:09
The MX420 is one of three new models added to Canon's huge range of inkjet PIXMA multifunction peripherals (MFPs). It's a highly-specified device aimed at the home office, so it can print, scan, copy and fax, and comes with a 30-sheet automatic documen...
Bottom line While the MX420's mono print costs are disappointing, it's otherwise a good value MFP that's well suited for the home office...
80%
digitalversus.com
Updated:
2011-08-17 06:09:09
This 4-in-1 colour inkjet, on sale for £96, is identical to the Canon Pixma MX360, but with Wi-Fi, Ethernet and a larger colour screen (6.2 cm). It also exists in a Wi-Fi only version, the Pixma MX410 (ADD LINK). For more details read the test for the...
Good Fax, copier, scanner, WiFi, Ethernet, Cost per page with XL cartridges: 12.2 pence, Good quality office doc prints, Low energy consumption...
Bad No double sided, Colour monocartridge, Loader capacity limited to 100 pages, No touch screen...
Bottom line The Canon Pixma MX420 will suit those looking for a cheap all-round multifunction printer. While this is a 4-in-1 printer, the fact that it's an entry-level machine means certain features such as double-sided printing are missing and the quality of pho...
80%
macworld.co.uk
Updated:
2011-08-17 06:09:09
The Canon Pixma MX420 lies in that tricky-to-shop-in, midpriced range of colour inkjet multifunction printers. Costing just £129, it offers print, copy, scan, and fax capabilities, but certain missing features limit it to low-volume small or home offic...
Good Automatic document feeder; Easy-to-use design...
Bad Duplexing is manual and PC-only; Expensive black ink...
Bottom line For light use in a home office, the Canon Pixma MX420 is a decent buy - especially if you stick with draft mode most of the time. But it remains a feature or two shy of multifunction perfection. If you want more features and speed, or better ink costs, co...
60%
techadvisor.co.uk
Updated:
2011-08-17 06:09:09
The Canon Pixma MX420 lies in that tricky-to-shop-in, midpriced range of colour inkjet multifunction printers. Costing just £129, it offers print, copy, scan, and fax capabilities, but certain missing features limit it to low-volume small or home offic...
Bottom line For light use in a home office, the Canon Pixma MX420 is a decent buy - especially if you stick with draft mode most of the time. But it remains a feature or two shy of multifunction perfection. If you want more features and speed, or better ink costs...
60%
alphr.com
Updated:
2011-08-17 06:09:09
Followers of PC Pro 's A List over the last few years will be aware that Canon's Pixma range has scarcely vacated the inkjet and all-in-one top slots. Expectations were therefore high for the Pixma MX420, the new mid-point of Canon's home office family...
Bottom line Print quality is good, but high running costs and disappointing speeds make it unsuitable for most offices...
67%
smarthouse.com.au
Updated:
2011-11-04 08:55:02
Key Features * Well organised control panel * Full feature fax provision * Easy maintenance twin cartridges * High-quality plain and photo prints * Quick wireless setupDesign and FeaturesCanon's range of all-in-ones is divided into two t...
Good Integrated ADF gives smart look; Easytouse, largescreen LCD; Wireless connection...
Bad No duplex print; Single tray for plain and photo paper; Above average running costs...
80%
macworld.com.au
Updated:
2011-11-04 08:55:02
The Canon Pixma MX420 lies in that tricky-to-shop-in, mid-priced range of colour inkjet multifunction printers. Costing just £129, it offers print, copy, scan, and fax capabilities, but certain missing features limit it to low-volume small or home offi...
Good Automatic document feeder; Easy-to-use design...
Bad Duplexing is manual and PC-only; Expensive black ink, $144.55...
60%
macworld.com
Updated:
2011-08-17 06:09:09
The Canon Pixma MX420 lies in that tricky-to-shop-in, midpriced range of color inkjet multifunction printers. Costing just $150, it offers print, copy, scan, and fax capabilities, but certain missing features limit it to low-volume small or home offic...
Good Automatic document feeder, Easy-to-use design...
Bad Duplexing is manual and PC-only, Expensive black ink...
Bottom line For light use in a home office, the Canon Pixma MX420 is a decent buy—especially if you stick with draft mode most of the time. But it remains a feature or two shy of multifunction perfection. See more like this: printer color, printer inkjet, scanners...
60%
printercomparison.com
Updated:
2011-08-17 06:09:09
The Canon Pixma MX420 Wireless Office All-in-One was announced back in January during International CES 2011. It was unveiled alongside four other small office, home office (SOHO) Pixma All-in-One printers; the Canon Pixma MX882 being the frontrunner...
Bottom line The wireless Canon MX420 inkjet is a well-rounded printer, scanner, copier and fax machine with only a few problems. We feel that the problems it does have are small enough to be worked-around, such as the fact that the various printouts and photos wou...
70%
pcworld.com_techhive.com
Updated:
2011-08-17 06:09:09
The Canon Pixma MX420 lies in that tricky-to-shop-in, midpriced range of color inkjet multifunction printers. Costing just $150 (as of April 6, 2011), it offers print, copy, scan, and fax capabilities, but certain missing features limit it to low-volum...
Good Automatic document feeder, Easy-to-use design...
Bad Duplexing is manual and PC-only, Expensive black ink...
Bottom line Fax capabilities come cheaply in the MX420, but meager paper handling and costly black ink limit this model to low-volume use. Canon Pixma MX420 Offers Fax, but Not Black Ink, on the Cheap Canon Pixma MX420 Review, by Jon L. Jacobi and Melissa Riofrio...
60%
pcmag.com
Updated:
2011-08-17 06:09:09
The Canon Pixma MX420 Wireless Inkjet Office All-in-One ($149.99 direct) is the middle model of the three new Canon business multifunction printers (MFPs) I've recently tested. It lacks the speed and output quality, and some of the frills, of the Edito...
Good Good feature set. Fax and ADF. Ethernet and WiFi connectivity.
Bad Relatively slow for the price. Mediocre output quality.
Bottom line The Canon Pixma MX420 Wireless Inkjet Office All-in-One provides a solid set of features that puts it in good stead for a dual role of home and home-office MFP. Buy it now...
60%
computershopper.com
Updated:
2011-08-17 06:09:09
Budget office all-in-one (AIO) printers, especially inkjet-based ones, are adding so much functionality these days that it's increasingly hard to typecast them as limited-use machines. In its update to the Pixma MX340, Canon has added som...
Good Excellent print quality, Quick photo-printing speeds, Automatic document feeder...
Bad Noisy, Slow document-printing times, Single color cartridge...
Bottom line This inkjet all-in-one will work for budget-minded small offices that can afford to sacrifice a bit of speed to get top-quality printing and a stuffed feature set...
78%
camerastuffreview.com
Updated:
2014-02-07 01:27:31
De Canon MX420 is in februari 2011 op de markt gekomen en is één van de goedkoopste all-in-one apparaten van dit merk. Canon mikt met dit compacte apparaat op de thuisgebruiker die af en toe een foto of een kopie maakt. Bij de test wordt gebruik gemaakt v...
67%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
4498B025 MP282 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)