location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX Bundle N560 SPA + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bundle Pocket LOOX N560 SPA + MobileNavigator 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6202-L803
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Pocket LOOX Bundle N560 SPA + MobileNavigator 6 handheld mobile computer 8.89 cm (3.5") 640 x 480 pixels 160 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 640 x 480 pixels
  • - 0.064 GB
  • - 0.624 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
640 x 480 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
0.128 GB
Processor
Processor frequency *
0.624 GHz
Network
Bluetooth *
Yes
Bluetooth version
1.2
GPS Performance
GPS (satellite) *
Yes
Ports & interfaces
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Power
Battery capacity *
1200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Standby time
500 h
Weight & dimensions
Weight *
160 g
Width
71 mm
Depth
14 mm
Height
116 mm