location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XX3T0 laptop case 29.5 cm (11.6") Sleeve case Black, Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XX3T0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XX3T0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794027037 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 07:59:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL XX3T0 laptop case 29.5 cm (11.6") Sleeve case Black, Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 29.5 cm (11.6") Black, Blue, Grey
  • - Brand compatibility: Dell
  • - Carrying handle(s)
  • - Scratch resistant
  • - 320 g
More>>>
The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Compatibility
- Inspiron 3181/3181 2-in-1 - Chromebook 3180/3189/5190/5190 2in1
Maximum screen size *
29.5 cm (11.6")
Case type *
Sleeve case
Product main colour *
Black, Blue, Grey
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Front pocket
Yes
Features
Carrying handle(s)
Yes
Protection features
Scratch resistant
Quantity
1
Weight & dimensions
Width
335 mm
Depth
235 mm
Height
50 mm
Weight
320 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)