location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson L3151 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L3151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG86406B1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946689883
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson L3151 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Epson Connect, Epson iPrint, Epson Email Print, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - 3.9 kg
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
10 ipm
Print speed (ISO/IEC 24734) colour
5 ipm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Borderless printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan speed (colour)
2.1 ppm
Scan speed (black)
5.4 ppm
Image formats supported
BMP, JPEG, TIFF
Document formats supported
PDF
Fax
Duplex faxing
No
Faxing *
No
Features
Printing colours *
Black
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
10x15, 13x18
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Network
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
52 dB
Sound power level (printing)
6.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (copying)
12 W
Power consumption (ready)
4.3 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
179 mm
Weight
3.9 kg
Packaging data
Package width
417 mm
Package depth
450 mm
Package height
262 mm
Package weight
5.9 kg
Quantity per pack
1 pc(s)
Packaging content
Included cartridge capacity (black)
8100 pages
Included cartridge capacity (CMY)
6500 pages
Cables included
AC
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Epson Scan
Logistics data
Pallet gross weight
0 g
Products per pallet
35 pc(s)
Pallet weight (UK)
0 g
Products per pallet (UK)
50 pc(s)
Other features
Printing method
Epson Micro Piezo
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.6.8, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64 Edition
Ink drop
3
Maximum input capacity (photo paper)
20 sheets
Print head nozzles
180 nozzles black, 59 nozzles per colour
Software CD
Yes
Country Distributor
Deutschland 1 distributor(s)