location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812AT AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE2812AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011382 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE2812AT user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812AT AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 4096 x 2160 pixels Black
  • - Maximum transfer distance: 100 m
  • - HDCP
  • - Wired
More>>>
Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Maximum transfer distance
100 m
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Consumer Electronics Control (CEC) support
Yes
HDCP version
2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 output ports
1
HDBaseT port
Yes
Ports & interfaces
VGA (D-Sub) input ports
1
HDMI in
1
Audio input
1
Remote (IR) output
1
DC-in jack
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
123 mm
Depth
143.2 mm
Height
30 mm
Weight
470 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE3912T AV extender AV transmitter Black ATEN VE3912T AV extender AV transmitter Black
(show image)
VE3912T VE3912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AR AV extender AV receiver Black ATEN VE814AR AV extender AV receiver Black
(show image)
VE814AR VE814AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814A AV extender AV transmitter & receiver Black ATEN VE814A AV extender AV transmitter & receiver Black
(show image)
VE814A VE814A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811 AV extender AV transmitter & receiver Black ATEN VE811 AV extender AV transmitter & receiver Black
(show image)
VE811 VE811 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE813A AV extender AV transmitter & receiver Black ATEN VE813A AV extender AV transmitter & receiver Black
(show image)
VE813A VE813A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R AV extender AV receiver Black ATEN VE1812R AV extender AV receiver Black
(show image)
VE1812R VE1812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812 AV extender AV transmitter & receiver Black ATEN VE1812 AV extender AV transmitter & receiver Black
(show image)
VE1812 VE1812 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)