location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9FL60AA headphones/headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9FL60AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FL60AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721514479 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP 9FL60AA headphones/headset Wired Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural
  • - Microphone type: Built-in
More>>>
Free from lag

Stay footloose and lag-free at the highest fidelity with Warp Wireless Technology that proactively scours for the finest frequency.[1]

Surround yourself with perfect audio

Take power with with 360° of spatially aware 7.1 Surround Sound designed to immerse your entire being in the awesomest audio in the land. All that with a C-Media Xear™ chip on its shoulder.[2]

Immortal battery status

Some batteries think they're going to live forever. Enjoy eternal play with an impressive 30 hours of battery life and USB-C® charging.[3]

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
1.2 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Built-in
Weight & dimensions
Width
205 mm
Depth
96 mm
Height
225 mm
Weight
439 g
Packaging data
Package width
124 mm
Package depth
262 mm
Package height
266 mm
Package weight
1.13 kg
Packaging content
Quantity
1