location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD9030/51 portable DVD/Blu-Ray player 22.9 cm (9") 640 x 220 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD9030/51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9030/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581595722
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Form factor *
Portable
Analog signal format system
NTSC, PAL
Playback disc formats *
CD audio, CD video, SVCD
Playback modes
Fast forward, Fast reverse, Repeat, Zoom
TV tuner integrated
No
Display
Display diagonal *
22.9 cm (9")
Display resolution *
640 x 220 pixels
Display *
LCD
Display diagonal (metric)
23 cm
Video
Full HD
No
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
80 dB
Built-in microphone
No
Ports & interfaces
Composite video out
1
DC-in jack
Yes
AV output
1
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
No
Built-in HDD
No
Network
Ethernet LAN
No
Wi-Fi
No
Power
AC input frequency
50 - 60 Hz
Battery life (max)
5 h
Rechargeable
Yes
AC input voltage
110-240 V
Weight & dimensions
Width
178 mm
Depth
39.5 mm
Height
239 mm
Weight
1.39 kg
Technical details
Height (cm) outer carton
30 cm
Length (cm) outer carton
23.3 cm
Master (outer) case height
300 mm
Master (outer) case width
233 mm
Shockproof
Yes
Playback disc types
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R
Voice recording
No
Packaging data
Package width
272 mm
Package depth
70 mm
Package height
285 mm
Packaging content
Remote control included
Yes
AC adapter included
Yes
Car kit
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 11:02:48
Uk has collected 1 expert review for Philips PD9030/51 portable DVD/Blu-Ray player 22.9 cm (9") 640 x 220 pixels and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%