location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Smart Band 5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Smart Band 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4215GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177720017
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 12:12:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi Smart Band 5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker Rectangle Black
  • - 2.79 cm (1.1") AMOLED 126 x 294 pixels
  • - Heart rate monitor Hours slept Quality of sleep Personal goals Workout tracking
  • - Waterproof Timer
  • - Bluetooth 5.0
  • - Lithium Polymer (LiPo) 125 mAh Battery life: 14 day(s)
More>>>
Large 1.1" dynamic color-display Everything on one screen
Large 1.1" dynamic color-display Everything on one screen

Approximately 20% further increase in display area* makes incoming calls, messages and alerts easier to see and ushers in a new era of dynamic dials.

Six straps in refreshing colors There’s one for you too
Six straps in refreshing colors There’s one for you too

Which is your favorite? Vibrant yellow or light green? As many as six colors, to freshen up your summer wardrobe.

11 professional sports modes The more you move, the more weight you lose
11 professional sports modes The more you move, the more weight you lose

Supports Yoga, rowing machine, jump rope and more for the first time, accurately monitoring and analyzing every move you make.
Monitors and analyzes your heart rate, pace and calories burned to help you reach your weight loss goals.

Fat-burning rowing machine mode Train 80% of your muscle groups at once
Fat-burning rowing machine mode Train 80% of your muscle groups at once

Want to burn body fat fast? This exercise trains almost all of your muscle groups at the same time and accurately records drive time,
recovery time and strokes per minute, helping to burn fat fast.

Elliptical mode
Elliptical mode

Burns fat with minimal impact
The ideal fat-burning choice for those carrying extra pounds
that strengthens your lower limbs while minimizing the impact on your knees.
Increase the resistance and let’s get going!

Jump rope mode
Jump rope mode

Burns fat while strengthening the heart and lungs
Fast, continuous jump rope burns calories by increasing your heart rate within a very short time.
Keeping the heart rate high speeds up circulation
and strengthens the heart and lungs.

Indoor cycling mode
Indoor cycling mode

High intensity fat burning and perspiration
A fun yet powerful tool in aerobic exercise that works up a sweat with its changing intensity patterns,
helping you to strengthen your lower limbs and shape your legs at the same time.

Yoga mode
Yoga mode

Full-body shaping and stretching
The best choice for full-body shaping, enhancing your ability to stretch,
flex and coordinate your entire body.
Just 3–5 minutes of movement is enough to ease stiffness and to shape your body.

Fully monitor your heart rate, sleep and physical state
Fully monitor your heart rate, sleep and physical state

Reignite your「health」

24-hour smart heart rate monitoring Notice anything out of the ordinary
24-hour smart heart rate monitoring Notice anything out of the ordinary

Comprehensive upgrades to algorithms and hardware* have improved monitoring accuracy by up to 50% for forms of exercise with irregular movements such as cross country running,
climbing, hiking and so on.
Comes vibrating reminders when your heart rate is unusually high.

24-hour sleep monitoring It’s easy to get a good night’s sleep
24-hour sleep monitoring It’s easy to get a good night’s sleep

Upgrades to sleep analysis technology have boosted accuracy by another 40%, allowing for professional interpretation of your sleeping patterns,
And offers scientific advice to help you quickly improve sleep issues such as insomnia.

Three health modes Helping you to improve your health
Three health modes Helping you to improve your health

Personal activity intelligence
The personal vitality index is calculated using sex, age, heart rate and other data, and gives suggestions for activities that may improve your score.

Stress monitoring
Keeps track of your stress levels and gives suggestions for easing and recovering from stress.

Breathing exercises
Quickly ease your body and mind with a guided breathing exercise of 1–5 minutes’ duration, following the breathing patterns shown on the display.

All-new women's health tracking for recording and reminding during the monthly cycle
All-new women's health tracking for recording and reminding during the monthly cycle

Records the menstrual cycle and ovulation phases and gives useful reminders beforehand. The more you use it, the more it understands you.

Mi Fit app, daily health data at your fingertips
Mi Fit app, daily health data at your fingertips

Unusual heart rates, sport distances, sleeping issues are individually recorded.

All-new magnetic charging makes charging a ‘snap’
All-new magnetic charging makes charging a ‘snap’

14days
Battery life in normal mode

20days
Battery life in power-saving mode

Snap photos remotely with a single click
Snap photos remotely with a single click

Taking selfies and group photos just got easier

Country Distributor
España 2 distributor(s)
United Kingdom 3 distributor(s)
Australia 1 distributor(s)
Portugal 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)