location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Mode Internet Telephony Kit with Integrated Skype
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIT400-EE
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:39:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Silver
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - LCD
  • - Nickel-Metal Hydride (NiMH) 750 mAh Talk time: 10 h Standby time: 120 h
More>>>
Performance
Type *
DECT telephone
Maximum indoor range
50 m
Maximum outdoor range
300 m
Design
Product colour *
Silver
Display
Display
LCD
Display resolution
128 x 128 pixels
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
750 mAh
Talk time
10 h
Standby time
120 h
Power
Power supply type
7.5V 500mA, 7.5V 150mA
Weight & dimensions
Base dimensions (WxDxH)
147 x 35.5 x 126 mm
Handset dimensions (WxDxH)
45 x 25.5 x 143 mm
Handset weight
99 g
Base weight
360 g
Certificates
Certification
Skype, FCC, cUL, CE
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 76 °C
Operating relative humidity (H-H)
10 - 50%
Storage relative humidity (H-H)
10 - 60%
Other features
Mac compatibility
Yes
Frequency band
1.88-1.9 GHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:14:08
Uk has collected 10 expert reviews for Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 12:07:38
Linksys iPhone CIT400Explain star rating RRP TBAReview Date Monday, 12th of May, 2008...
75%
smarthouse.com.au
Updated:
2011-11-05 12:07:39
While VoIP is widely being used for free (or affordable) calls to anyone in the world, users usually have to be sitting in front of their computer to have direct access to this service. Linksys aims to remove the ‘computer’ in the VoIP equatio...
70%
arstechnica.com
Updated:
2011-10-03 23:14:06
Red backlights are nice,albeit rather useless A few months ago I did a Skype phone shootout involving two cordless Skype phones. I concluded that, for a host of reasons, the Linksys CIT300 was the better of the two phones. However, a few of our reader...
90%
pcmag.com
Updated:
2011-10-03 23:14:08
The handset portion of this hardware package shares some traits with Apples recently announced buzz-generating iPhone—both make and receive calls, have color screens, and lay claim to a disputed moniker—but there the similarities cease. The Li...
Good No PC needed. Dual phone. Supports multiple Skype features. Color screen.
Bad Fairly expensive, plain-Jane design that doesnt entirely mesh with other home networking products.
Bottom line This great dual-mode, PC-free phone system may lack pizzazz, but it performs quite well, letting you make both traditional analog and Skype calls...
80%
computershopper.com
Updated:
2011-10-03 23:14:08
As the popularity of Skypes Voice over Internet Protocol (VoIP) phone service continues to grow, so has the number of Skype-specific products entering the market. One of the more elegant entries is the Linksys CIT400 ($179.99), a dual-mod...
Good Hardware connection easy to set up; Skype, landline calls sound clear; doesnt require a PC...
Bad Menus can be difficult to set up, navigate; bulky; Skype lacks access to emergency services...
Bottom line This landline/Skype phone hybrid makes PC-free VoIP calls easy...
70%
Brand Image Product code Product Stock Price from
Linksys Dual-Mode Internet Telephony Kit DECT telephone Linksys Dual-Mode Internet Telephony Kit DECT telephone
(show image)
CIT300-UK Dual-Mode Internet Telephony Kit 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Dual-Mode Internet Telephony Kit DECT telephone Linksys Dual-Mode Internet Telephony Kit DECT telephone
(show image)
CIT300-EU Dual-Mode Internet Telephony Kit 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G IP Phone Caller ID Linksys Wireless-G IP Phone Caller ID
(show image)
WIP330-EU Wireless-G IP Phone 0.00
(excl. VAT)
0 (incl. VAT)
Linksys CIT200 Cordless Internet Telephony Kit Caller ID Silver Linksys CIT200 Cordless Internet Telephony Kit Caller ID Silver
(show image)
CIT200 CIT200 Cordless Internet Telephony Kit 0.00
(excl. VAT)
0 (incl. VAT)