More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black USB Powered Laptop Cooler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBCOOLER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030818674

Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
104410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
10 Aug 2024 09:54:42
The date of the most recent change of this product data-sheet in Icecat.
Performance
Fan diameter
6 cm
Rotational speed (min)
1900 RPM
Rotational speed (max)
2600 RPM
Design
Product colour
*
Black
Material
PU plastic
Weight & dimensions
Width
264 mm
Depth
325 mm
Height
25 mm
Weight
650 g
Packaging data
Package width
52 mm
Package depth
424 mm
Package height
303 mm
Package weight
1.1 kg
Technical details
Compliance certificates
RoHS
Other features
Dimensions (WxDxH)
325 x 264 x 25 mm
Airflow
40 CFM
Package length
1.67 cm
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 1 expert review for StarTech.com Black USB Powered Laptop Cooler and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
|
60%
|
Source | Review comments | Score |
---|---|---|
Laptopmag.com
Updated:
2013-08-16 02:25:52 |
If you’ve ever known the literal sting of a notebook overheating in your lap, it may be time to invest in a notebook cooler like the StarTech USB Powered Laptop Cooler (NBCOOLERSE), which can help prevent unwanted temperature rises. It doesn’t cool qui...
![]() ![]() ![]() |
60%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
NBCOOLER2 | Aluminum Mesh Top USB Powered Laptop Cooler with Built in Fan – Black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
NBCOOLERPRGB | Notebook Cooler PRO |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|