location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Orbit Wireless Trackball Mobile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orbit Wireless Trackball Mobile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72352EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252300995 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:54:17
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72352EU user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K72352EU user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Orbit Wireless Trackball Mobile
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Trackball Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Touch Buttons quantity: 2
  • - Power source: Batteries
  • - 2 AA Alkaline
More>>>
2.4GHz Wireless Nano Receiver
2.4GHz Wireless Nano Receiver

Offering cable-free versatility for productivity on the go, the receiver can be stored inside the trackball for safekeeping when not in use

Touch Scrolling
Touch Scrolling

This unique feature lets you slide your finger around the outer ring of the trackball, letting you glide effortlessly through web pages and long documents

Optical Tracking Technology
Optical Tracking Technology

Provides precise cursor movement for superior accuracy so you can get where you want on the screen quickly with less hand movement, improving productivity and efficiency

Ambidextrous, Two-Button Design
Ambidextrous, Two-Button Design

Along with a centered compact 32mm ball, it works equally well for either right-handed or left-handed users

Mouse
Purpose *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Movement detection technology *
Trackball
Buttons type
Pressed buttons
Scroll type *
Touch
Buttons quantity *
2
Frequency band
2.4 GHz
Sensor type
Laser
Trackball diameter
3.2 cm
Design
Form factor *
Ambidextrous
Product colour *
Black
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Battery technology
Alkaline
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
188 g
Packaging data
Package weight
293 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Other features
Compatible operating systems
macOS 10.13 or above; Windows 10; macOS 10.9; Windows 8; Windows 8.1; macOS 10.8; Chrome OS 44 or above; macOS Sierra 10.12; Windows 7; macOS 10.10 or above; macOS X 10.11
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:04
Uk has collected 9 expert reviews for Kensington Orbit Wireless Trackball Mobile and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.com.au
Updated:
2016-11-14 21:11:04
The Orbit Trackball from Kensington lets you quickly and efficiently scroll through web pages and documents without the hassle of laborious navigation and clicking that comes with a standard desktop mouse.Whether you have a particular use for a trackba...
Good Compact; improves workflow for specific tasks...
Bad Not suitable for everyone, $69.95...
Bottom line The Orbit is a time-saver for reading web pages and documents quickly and without fuss, and it does include some pretty great design features. However, its niche functionality means that it won’t be a suitable device for everyone.Related Tags: buying a...
80%
zdnet.co.uk
Updated:
2016-11-14 21:11:04
Let's start this week off with something positive, and something new and interesting. Those who have read this blog for some time are probably aware that I am very partial to trackballs. Both big hunking lumps...
0%
techadvisor.co.uk
Updated:
2016-11-14 21:11:04
Larger than a typical portable mouse the Orbit Mobile is nevertheless significantly smaller than Kensington’s full-size trackballs and small enough to fit comfortably in most laptop bags. And it isn’t much heavier than a travel mouse. Kensington Orbit...
Bottom line Trackballs are a bit of a niche market—in my experience, you either love them or dislike them, and far more people are in the latter category than the former. But for those of us who are trackball fans, Kensington’s Orbit Wireless Mobile Trackball is t...
70%
smarthouse.com.au
Updated:
2016-11-14 21:11:04
For those unfamiliar with the long-standing peripheral, trackballs are mouse replacements that look almost like an upside-down version of the antiquated mouse-ball-operated optical mice of the earlier decade. Instead of being pushed along like a conven...
Good Easy to clean; ergonomic design; customisable controls; touch sensitive scroll...
Bad Chunky device; limited added functions over a typical mouse...
80%
mymac.com
Updated:
2016-11-14 21:11:04
The Kensington Orbit Wireless Mobile Trackball (just Orbit Mobile from now on) resembles an overgrown mouse with the rolling ball where the scroll-wheel would be on a conventional mouse. The Orbit Mobile fits under a hand in a very natural way, with the m...
90%
examiner.com
Updated:
2016-11-14 21:11:04
Anyone remember when Apple came out with their "hockey puck" shaped mouse and nobody could stand to use it? Notwithstanding the quick disappearance of that device, the mice in general that most people use with desktop computers hasn't changed significantl...
80%
macworld.com
Updated:
2016-11-14 21:11:04
I’m a huge fan of good trackballs. I started using a Kensington TurboMouse back in the early 1990s as a remedy for a mouse-induced repetitive-stress issue, and I’ve never looked back. Even today, on a Mac running gesture-heavy Lion (Mac OS X 10.7), I u...
70%
mymac.com
Updated:
2016-11-14 21:11:04
I’ve owned and used a laptop computer since late 2001. In that time I’ve always used the trackpad; I was happy with it. Recently I decided that I needed a little more control than I was getting with the trackpad, so I bought a wireless mouse. I love...
60%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)