More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCTV To Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8230-10017-61

Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
132947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
10 Aug 2018 05:53:28
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 9 expert reviews for Pinnacle PCTV To Go Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
80%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2011-10-04 02:20:43 |
Weve always been enormously fond of the Slingbox, which lets you watch a video from your own AV equipment (digibox, DVD player, Media Center PC and so on) via LAN or the internet. Equally, quite why it hasnt been picked up by the masses as a really n...
![]() ![]() ![]() |
80%
|
itreviews.com
Updated:
2011-10-04 02:20:45 |
clever alternative to a TV tuner: The ongoing romance between PC and TV has gathered pace this year: youll now find a wide range of solutions if youre looking to get these two household essentials working together. Although pivotal in the development...
|
0%
|
pocket-lint.com
Updated:
2011-10-04 02:20:46 |
Can this compete against the Slingbox?...
![]() ![]() ![]() |
90%
|
v3.co.uk
Updated:
2011-10-04 02:20:47 |
A new challenger for the impressive Slingbox...
|
80%
|
maximumpc.com
Updated:
2011-10-04 02:20:51 |
If you’re thinking Pinnacle’s TV streamer looks an awful lot like Monsoon’s, it’s because they’re almost exactly the same—right down to the software and user manuals. The only difference is in the outer shell. Monsoon actually makes the PCTV To Go; Pin...
![]() ![]() |
80%
|
wi-fiplanet.com
Updated:
2016-12-29 23:26:19 |
Back at the turn of the decade -- or millennium, if you like -- the digital video recorder (DVR) revolutionized TV watching by letting viewers record shows automatically to watch at their leisure. The ability to "timeshift" programs frees viewers from...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
C54WMP | Wireless Media Player |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
CM3PLUS250 | Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|