location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Vector Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Vector Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2B349AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850470660 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP OMEN Vector Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 16000 DPI Black
  • - RF Wireless + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries/Cable 1.8 m
More>>>
All the wirepower without the wire

With 1ms polling rate Warp Wireless Technology, lose the lag and the wire without losing any of the performance.[1]

Turbo-recharge

30 seconds will get you an hour of battery life, just in case you forget to charge in your sleep.[2]

Every battery-life is a saga

Nothing can compete with up to 180 hours of battery life, not even the measly 168 hour week.[3]

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-A
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Number of programmable buttons
6
Buttons durability (million clicks)
50
Mouse tracking speed
400 ips
Acceleration (max)
40 G
Response time
1 ms
Design
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
1.8 m
Power
Power source *
Batteries/Cable
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
128.1 mm
Depth
74.5 mm
Height
41.7 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
130 mm
Package depth
65 mm
Package height
175 mm
Package weight
270 g
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-10-25 02:27:36
Uk has collected 3 expert reviews for HP OMEN Vector Wireless Mouse and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcmag.com
Updated:
2020-10-25 02:27:35
Wireless gaming mice have one key flaw over their wired counterparts: They need to be charged. That nagging chore is a minor, but noticeable, inconvenience. A few mice have mitigated the issue, and they charge a lot for the privilege. The Logitech G502 Li...
0%
nerdreactor.com
Updated:
2020-10-25 02:27:36
It has been almost 2 years since I have reviewed the OMEN Mindframe headset, and after a couple of years, I was curious to see how much OMEN had improved upon its previous products. The latest and greatest product is the OMEN Vector Wireless Mouse, and I...
90%
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)