location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX5050N inkjet printer Colour 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX5050N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405522K1
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2023 10:00:16
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18.5 ppm
Print speed (colour, normal quality, A4/US Letter)
14.5 ppm
Warm-up time
40 s
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
6 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Standard media sizes
B5 - A4, Letter, Legal, Executive, Envelope
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Legal
Paper handling
Media weight (tray 1)
60 - 163
Media weight (tray 2)
60 - 255 g/m²
Ports & interfaces
I/O ports
USB
Performance
Internal memory *
64 MB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
75 W
Power consumption (standby)
10 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP/Server 2003
Weight & dimensions
Width
500 mm
Depth
491 mm
Height
263 mm
Weight
15.5 kg
Other features
Dimensions (WxDxH)
500 x 491 x 263 mm
Print technology
Inkjet
Interface
USB 1.1/2.0
Media types supported
Plain paper, recycled paper, thick paper, transparencies, envelopes
Power requirements
220 - 240 V/50/60 Hz
Networking features
Ethernet 10 base-T/100 base-TX