location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7360N multifunction printer Laser A4 2400 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7360N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7360N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766697217 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7360N multifunction printer Laser A4 2400 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB ARM 200 MHz
  • - 11.3 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
7 s
Time to first page (black, normal)
9 s
Economical printing
Yes
Secure printing
No
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
11 cpm
Time to first copy (black, normal)
11 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, Image, OCR
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
14.4 Kbit/s
Fax memory
400 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax speed (A4)
7 sec/page
Fax broadcasting
258 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
MH, MMR, MR
Caller ID
Yes
Features
Digital sender
No
All-In-One-multitasking
Yes
Country of origin
Vietnam
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor family
ARM
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
445 W
Power consumption (PowerSave)
1.5 W
Power consumption (standby)
55 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
485 mm
Height
490 mm
Weight
11.3 kg
Packaging data
Package weight
14.5 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
405 x 399 x 316 mm
Web-based management
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Package dimensions (WxDxH)
527 x 510 x 493 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:05:55
Uk has collected 11 expert reviews for Brother MFC-7360N multifunction printer Laser A4 2400 x 600 DPI 24 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:28:28
The Brother MFC-7360N is very speedy when it comes to running off text documents, thanks to a fast first page out time of around ten seconds and a high subsequent print speed of around 22 pages per minute in our testing. It's also got a built-in fax a...
Good Large automatic document feeder for fax/scan/copying, Good text print quality, Reasonably fast first page out and printing speeds...
Bad Multi-purpose tray is only a single sheet, No wireless networking, Toner costs aren't great...
Bottom line Brother's MFC-7360N multifunction mono laser is a reasonable office multifunction device. Its document printing quality is good for its price and the speedy first page out makes short print runs quick. It's missing a few features we expected to find in a...
70%
trustedreviews.com
Updated:
2011-11-09 01:08:25
If you're starting a small business from home or in an office, you're likely to need a general purpose machine to handle printing and photocopying. You'll probably want the sharp print quality a laser brings, but money will be tight. Brother has been thin...
Good Good quality text print, Fast prints and copies for class, Comprehensive software bundle...
Bad Poor LCD display contrast, Poor greyscale copies, No front panel socket for USB drives...
Bottom line Brother claims the MFC-7360N is capable of speeds up to 24ppm and we got reasonably close to this with our 20-page document, which printed at 19.4ppm. The shorter, 5-page text document – a more typical length in a small office – only managed 13.6ppm. The...
70%
pcmag.com
Updated:
2011-08-17 06:05:55
If it weren't for its Ethernet connector, the Brother MFC-7360N ($200 street) would be easy to pigeonhole as a distinctly personal mono laser MFP. Not only is it priced right for a personal MFP, it's relatively small, and its paper handling and speed a...
Good Suitably small for personal use or a micro office. Network connector. Includes single-sheet manual feed.
Bad No duplexer (for printing on both sides of a page) even as an option.
Bottom line The Brother MFC-7360N is the right size for a personal mono laser MFP, but also offers a network connector and enough paper capacity to serve as a shared printer in a micro office Buy it now...
70%
consumersearch.com
Updated:
2014-07-03 01:25:55
Straightforward to use, with a low cost per page. Testers -- and most owners -- find the Brother MFC-7360N perfectly simple to set up and use. It hooks up via USB or Ethernet; there's no built-in Wi-Fi, but owners point out that they just plug the printer...
Good Goodquality printouts, Solid performance (printing, scanning, copying and faxing), Very low cost per page, Great company reputation...
Bad No color printing, No autoduplexer (available on the 7460DN)...
Bottom line Simple, reliable and inexpensive (both to buy and to run), the Brother MFC-7360N is a workhorse all-in-one printer for home or small business use. This black-and-white laser printer swiftly cranks out crisp-looking text and graphics -- crisper than any in...
0%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)