location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet L411a inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L411a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN551A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Bullet Points HP Officejet L411a inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 5 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Bluetooth
More>>>
Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Safety
UL
Printing
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Photo paper sizes (imperial)
4x6"
Custom media width
76 - 215 mm
Custom media length
102 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Standard interfaces
USB 2.0
Network
Bluetooth
Yes
Performance
Acoustic power emissions
6.5
Internal memory *
64 MB
Maximum internal memory
64 MB
Acoustic pressure emissions
58 dB
Processor frequency
220 MHz
Design
Market positioning *
Home & office
Certification
EU, IEC 950, EU LVD, EN 60950, GS, GOST
Power
Power consumption (printing) *
40 W
Power consumption (off)
0.34 W
Power consumption (standby)
5.8 W
Power consumption (PowerSave)
2.6 W
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Compatible operating systems
Windows OS Mac OS Linux
Minimum processor
Intel Pentium II/Celeron, 233 MHz
Minimum RAM
512 MB
Minimum storage drive space
500 MB
Minimum system requirements for Macintosh
PowerPC G4, G5/Intel Core 300MB HDD
Operational conditions
Recommended humidity operating range
15 - 90%
Recommended operating temperature range (T-T)
15 - 32 °C
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 95%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
348 mm
Depth
175 mm
Height
84 mm
Weight
2.3 kg
Packaging data
Package weight
4.5 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Print technology
Thermal inkjet
Power requirements
90 - 264V, 47/63 Hz
SureSupply supported
Yes
Wireless technology
Bluetooth Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:14:32
Uk has collected 27 expert reviews for HP Officejet L411a inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 13:14:18
If you're a real road warrior, the chances are you wouldn't be caught dead leaving the house without your laptop - or, increasingly these days, your tablet. Such devices are great for consuming and creating content, but when it comes to sharing you're...
Good Builtin battery and Bluetooth are handy for users on the move...
Bad A high price for a middleoftheroad printer with a battery attached.
Bottom line While the idea of being able to print anywhere is a tempting one, we'd advise you to think long and hard about how often you'd actually want to do that - and whether it's worth the high asking price and running costs for what is, at heart, a distinctly...
40%
v3.co.uk
Updated:
2011-08-14 13:14:18
HP's Officejet 100 Mobile Printer is a compact colour inkjet, designed for mobile workers who need to print documents while on the road using a mains adapter or an optional battery for power. Announced in April and available now, the Officejet 100 come...
Good High quality 600dpi prints in colour, quiet, supports wireless printing...
Bad Weighs 2.5kg, small ink cartridges may need replacing often and are very costly...
Bottom line HP's Officejet 100 is not the smallest mobile printer available, but produces high-quality prints, including documents with colour content. Buyers should, however, be mindful that the small ink cartridges may not last very long...
80%
macworld.co.uk
Updated:
2011-08-14 13:14:28
The HP Officejet 100 Mobile Printer is a colour inkjet printer specifically designed to be a portable model for mobile users such as estate agents and insurance agents. It delivers, but for a high initial price, as well as high ongoing ink costs. Offer...
Good Portable; Nice-looking output...
Bad Slow print speeds; Pricey inks...
Bottom line The HP Officejet 100 Mobile Printer fits the needs of the mobile professional, providing competent printing capabilities in a luggable package. Although that comes at the sacrifice of speed, and at notable initial and ongoing costs, convenience is the pri...
60%
techadvisor.co.uk
Updated:
2011-08-14 13:14:28
The HP Officejet 100 Mobile Printer is a colour inkjet printer specifically designed to be a portable model for mobile users such as estate agents and insurance agents. It delivers, but for a high initial price, as well as high ongoing ink costs. Offer...
Bottom line The HP Officejet 100 Mobile Printer fits the needs of the mobile professional, providing competent printing capabilities in a luggable package. Although that comes at the sacrifice of speed, and at notable initial and ongoing costs, convenience is the...
50%
gadgetspeak.com
Updated:
2011-10-23 01:37:02
I have reviewed a number of these small (they still print A4) printers, however the last was a while ago and this has just been launched by HP. So if you work away from power will it do what you need to do or is portable not on?...
64%
expertreviews.co.uk
Updated:
2011-10-23 01:37:02
It doesn't matter how good your printer is, it's not much use if it's at home and you're travelling on business. Step up HP's Officejet 100 Mobile Printer, a compact and highly portable inkjet that's designed to print on A4 paper wherever you are. The...
Bottom line This pint-sized printer has few compromises, but we had problems with Fast Draft mode and we wish it came with a case...
80%
goodgearguide.com.au
Updated:
2011-11-04 20:40:27
The HP Officejet 100 is a mobile inkjet printer that's powered by a long-lasting battery, allowing it to be used away from an office. It has built-in Bluetooth as well as USB for direct connection. The HP Officejet 100 looks like a notebook on steroid...
Good Small and mobile, Plenty of battery power, Bluetooth works well...
Bad We would have liked internal paper storage, Noisy, Expensive...
Bottom line The HP Officejet 100 mobile inkjet printer is small enough to stick in a backpack or on the seat of a car, making it a useful solution for printing when you're not in the office...
55%
trustedreviews.com
Updated:
2011-11-09 01:31:38
With inkjet printers far outselling other forms of colour print, they've taken most of the home and small business markets, where they sit on a desk and wait to be sent print jobs. If you need print on the move, though, you can still use an inkjet by carr...
Good Reasonably quick print, Easy feed of plain and photo paper, Pictbridge socket...
Bad Variable black text quality, Comparatively large size, Relatively high black print cost...
Bottom line HP quotes two speeds for the OfficeJet 100 Mobile, one for ‘laser quality' print and the other for draft mode. The printer's default print mode sits somewhere between the two and is what we used for speed measurement under test. Our five-page black text p...
60%
macworld.com.au
Updated:
2013-05-08 02:29:05
The largest of all the mini printers we reviewed, weighing in at over 2kg, going on the road with the HP Officejet 100 is like lugging around another heavy notebook.The Officejet 100 has some nice features, such as built-in Bluetooth and a long-life li...
Good Small and flexible; can print images and A4 sheets; reliable Mac support; Bluetooth...
Bad Expensive; not light enough, $449...
Bottom line The Officejet 100 is the best all-round mini printer we saw in our review. It will suit the business person who needs to print out reports while on the road, and can function as a reasonable alternative if you need an occasional printer at home. The b...
70%
chip.com.my
Updated:
2016-12-27 23:53:40
Over the past few years, we've seen printers of all shapes and sizes make their way into our labs, but the one thing they have in common is the fact that they are all office printers. This particular offering by HP, the OfficeJet 100, is a bit special, as...
Good Great printout quality, Mobile and portable...
Bad Slow print speeds, Lacks USB and memory card printing...
Bottom line Despite the fact that it's slow, the OfficeJet 100 is a printer that does its job relatively well. It would be nice to see future iterations of this series of printers get the much-needed print from USB devices and smartcards to make it a much more worth...
0%
pcmag.com
Updated:
2011-08-14 13:14:18
In the world of portable printers, the HP Officejet 100 Mobile Printer ($279.99 direct) stands out for its output quality and its high-yield cartridges that let you print a fair number of pages without running out of ink. It's surprisingly similar to H...
Good Portable. Bluetooth. Rechargeable battery. 50-sheet input tray. Output quality worthy of a desktop inkjet.
Bad No Wi-Fi. Relatively slow. Heavier than many notebooks.
Bottom line HP's latest portable printer, the HP Officejet 100 Mobile Printer, is a little slow, but delivers on output quality, cartridge yield, and battery life. Buy it now...
80%
techworld.com
Updated:
2011-08-14 13:14:21
The HP Officejet 100 is a mobile inkjet printer that's powered by a long lasting battery, allowing it to be used away from an office. It has built-in Bluetooth as well as USB for direct connection.The HP Officejet 100 looks like a notebook on steroids...
Bottom line The HP Officejet 100 is a suitable product for anyone who's travelling and needs regular access to a printer — as long as print speed and print quality aren't crucial. We would have liked to see more features and a few minor design changes, though...
0%
about.com
Updated:
2011-08-14 13:14:25
Road warriors will find a dependable friend in the HP Officejet 100 Mobile Printer, which offers long-lived battery power and easy to set up Bluetooth printing. It's not the smallest mobile printer I've seen, but it does print in color and gives remark...
Good Very good print and photo quality, Easy to set up Bluetooth networking, Portable, Battery power lasts a long time...
Bad No convenient carry case...
80%
printercomparison.com
Updated:
2011-08-14 13:14:28
Earlier this month, HP announced two new Officejet printers, the Officejet Pro 8000 Enterprise Printer and the Officejet 100 Mobile Printer, targeted at business customers with expansive and/or mobile needs.Today, we are sharing our full review of the...
Bottom line The HP Officejet 100 fills a very niche role in the printing market today. It is specifically designed for the mobile professional who wants/needs to print from many locations and because of this, it lacks some features we take for granted on inkjet pr...
60%
macworld.com
Updated:
2011-08-14 13:14:28
The HP Officejet 100 Mobile Printer is a color inkjet printer specifically designed to be a portable model for mobile users such as real-estate agents or insurance agents. It delivers, but for a high initial price, as well as high ongoing ink costs. O...
Good Portable, Nice-looking output...
Bad Slow print speeds, Pricey inks...
Bottom line The HP Officejet 100 Mobile Printer fits the needs of the mobile professional, providing competent printing capabilities in a luggable package. Although that comes at the sacrifice of speed, and at notable initial and ongoing costs, convenience is the...
50%
pcworld.com_techhive.com
Updated:
2011-08-14 13:14:30
The HP Officejet 100 Mobile Printer is a color inkjet printer specifically designed to be a portable model for mobile users such as real-estate agents or insurance agents. It delivers, but for a high initial price ($279 as of April 6, 2011), as well as...
Good Portable, Nice-looking output...
Bad Slow print speeds, Pricey inks...
Bottom line Designed for mobile-printing convenience, the OfficeJet 100 provides impressive print quality. It’s slow, however, and inks are expensive. HP Officejet 100 Mobile Printer: Inkjet on the Go HP Officejet 100 Mobile Printer Review, by Jon L. Jacobi and M...
50%
tech2.com
Updated:
2011-08-28 01:55:33
As far as printers are concerned, HP is touted as one of the front runners in the market currently. Their multifunction printers are commonplace in most offices as well as homes with functionality and simplicity being their USP. Mobile printers on th...
Bottom line The HP Officejet printer currently sells in the market for a price of Rs. 14,000. Obviously, the printer doesn’t have any other functionality per se, like scanning or fax and hence it is a single function device. However, with the single printing func...
65%
computershopper.com
Updated:
2011-08-28 01:55:34
Before we started testing the HP Officejet 100, we weren't optimistic about how it would perform in testing. When we think of mobile printers, we generally think of extremely simple black-and-white thermal technology printers like the Plano...
Good Supports Bluetooth, Rechargeable battery, Excellent-quality output, Affordable consumables...
Bad Slow printing times, Does not support Wi-Fi...
Bottom line For business trips where printing is a necessity, this mobile printer can be a great companion. Just be aware of its slow speed and lack of Wi-Fi...
80%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)