location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington KeyFolio AZERTY French Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KeyFolio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39336FR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:54:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington KeyFolio AZERTY French Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AZERTY French
  • - Wireless Bluetooth
  • - Power source: Battery
  • - Black
More>>>
Keyboard
Keyboard layout *
AZERTY
Keyboard language *
French
Keyboard number of keys
76
Pointing device *
No
Performance
Compatibility *
Apple iPad / iPad 2 / new iPad
Product colour *
Black
Backlight *
No
Wrist rest
No
Protection features
Scratch resistant
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Ports & interfaces
Bluetooth version
2.0+EDR
Power
Power source *
Battery
Battery capacity
430 mAh
Weight & dimensions
Keyboard dimensions (WxDxH)
250 x 200 x 25 mm
Packaging content
Cables included
USB
Mouse included
No
Other features
Battery life (max)
90 h
Built-in battery
Yes
Keyboard form factor
Mini
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:21:24
Uk has collected 12 expert reviews for Kensington KeyFolio AZERTY French Bluetooth Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.com.au
Updated:
2015-01-04 01:21:24
Kensington’s KeyFolio Executive case sports a multitude of features and added function for your iPad wrapped up in one – somewhat bulky – design. While its form may deter some, the folio case does cater to a market of users who travel a lot, or work on...
Bottom line While the KeyFolio Executive from Kensington doesn’t flaunt the slickest or most modern design on the market, its practicality and solid performance make it a good option for managing business on the go.At $129.95, it’s not cheap, but if you have a ge...
70%
goodgearguide.com.au
Updated:
2015-01-04 01:21:24
Kensington's KeyFolio Bluetooth Keyboard case for iPad features a spill-proof keyboard and a leather case that provides good protection for your tablet. However, the rubber-style keyboard makes typing a chore and the case itself is bulkier than many al...
Good Good protection for iPad, Spill proof keyboard, Battery life...
Bad Poor typing experience, Adds significant bulk and weight, No right shift key...
Bottom line The Kensington KeyFolio Keyboard Case for iPad provides good protection, but adds significant bulk and offers a poor typing experience...
50%
goodgearguide.com.au
Updated:
2016-12-28 17:47:08
Kensington's KeyFolio Expert Multi Angle Folio and Keyboard for iPad provides reasonable protection and features a stand that can prop up your iPad at various angles. However, small keys hinder the overall typing experience. The key feature of the...
Good Positions iPad at multiple angles, Provides reasonable protection, Long lasting battery...
Bad Keyboard layout is cramped, Awkward to use on lap, A little bulky...
Bottom line The Kensington KeyFolio Expert Multi Angle Folio and Keyboard for iPad provides reasonable protection and features a stand that can prop up your iPad at various angles, but small keys hinder the overall typing experience...
75%
macworld.co.uk
Updated:
2016-12-28 17:47:08
The Kensington KeyFolio Expert is an iPad case with integrated Bluetooth keyboard. And it's quite good, as the following review will reveal. Typing on an iPad is never truly easy: it's just one of those areas where a touchscreen can't quite match up to...
Good Better for typing than onscreen keyboard; protective; smart-looking...
Bad Quite heavy; not as good for typing as full-size keyboard (although you get used to it)...
80%
geardiary.com
Updated:
2015-01-04 01:21:24
When the iPad was first released Apple make sure to immediately offer a keyboard dock so that people who wanted to use the device for productivity would be able to type on it with great speed and accuracy. The dock was rather expensive and because of...
Good Offers great protection for the iPod without too much bulk; Fit and finish of the case is excellent; The iPad is fully usable while in the folio; The case is designed in such a way that once inside the iPad stay in until you’re ready to take it out; T...
Bad The keyboard is not the best I’ve seen or used but it’s good enough; The case is specific to the first-generation iPad and the next generation iPad will be out soon.
0%
beatweek.com
Updated:
2015-01-04 01:21:24
If the most logical way to offer a portable iPad physical keyboard is to build it into an iPad case, then Kensington’s KeyFolio follows that concept in a pretty straightforward manner. It’s a book-style flip-open leather case which isn’t much thicker...
0%
mymac.com
Updated:
2015-01-04 01:21:24
The Kensington KeyFolio is a remarkable product. It is REALLY handy, probably not something you would use all the time, but definitely something to have when you know you may need to do a good amount of typing...
80%
Laptopmag.com
Updated:
2015-01-04 01:21:24
When the iPad first came out, there was a lot of speculation as to whether it could replace a full-fledged notebook. However, many came to realize that, without a keyboard, it was difficult to type longer documents. Enter the Kensington KeyFolio, a Blu...
Good Stylish case, Spill-resistant layout, Easy to pair with iPad...
Bad A bit heavy, Keys are too sensitive, No right Shift key and some misplaced keys, Difficult to use in one's lap...
Bottom line This keyboard lets you type much faster than you can with touch-typing while protecting your tablet, but is it worth $99?...
50%
ilounge.com
Updated:
2015-01-04 01:21:24
Last month, several companies announced their own versions of an OEM-developed physical keyboard and case solution that we were anxious to test and even more hopeful that we’d be able to recommend to our readers. The OEM developed a slim keyboard that...
50%
hothardware.com
Updated:
2016-12-28 17:47:08
If you've done any shopping for a tablet lately, you’ve probably realized that they are not one-size-fits-all devices. While one person may use his tablet for business meetings and presentations, another may use it for watching movies and playing games...
0%
ilounge.com
Updated:
2016-12-28 17:47:08
Composed of a rubbery plastic fabric that’s very similar to what Apple used for its iPad Case, KeyStand has four points of articulation: one at the edge of the keyboard, and others that divide the remaining material into four segments. These segments...
0%