location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN3000RP Ethernet 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN3000RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN3000RP-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449076943 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WN3000RP Ethernet 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - Wireless Ethernet
  • - 300 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Wireless
Interface *
Ethernet
Network
Maximum data transfer rate *
300 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ethernet LAN
Yes
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WEP, WPA, WPA2-PSK
Design
Component for *
PC/Laptop
Product colour
White
Internal *
No
Plug and Play
Yes
LED indicators
Yes
Design
Certification
RoHS, WEEE, CEC
System requirements
Compatible operating systems
Windows 7, Vista, XP, 2000 Mac OS UNIX Linux
Internet connection required
Yes
Weight & dimensions
Weight
245 g
Other features
Compliance industry standards
IEEE 802.11 b/g/n
Minimum system requirements
802.11 b/g/n 2.4 GHz wireless router or gateway 802.11 b/g/n 2.4 GHz wireless adapter or Ethernet adapter and cable for each computer
Quick start guide
Yes
Dimensions (WxDxH)
112 x 74 x 45 mm
Power LED
Yes
Link/Act LED
Yes
Wireless connection
Yes
Brand Image Product code Product Stock Price from
NETGEAR Universal WiFi Internet Adapter NETGEAR Universal WiFi Internet Adapter
(show image)
WNCE2001-100UKS Universal WiFi Internet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNCE2001 network card USB 300 Mbit/s NETGEAR WNCE2001 network card USB 300 Mbit/s
(show image)
WNCE2001 WNCE2001 0.00
(excl. VAT)
0 (incl. VAT)