location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-deskmanager 150 Document Holder/Monitor Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-deskmanager 150 Document Holder/Monitor Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQDM150 show
Show alternative article codes used in the online market place
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Q-deskmanager 150 Document Holder/Monitor Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 25 kg
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Height adjustment
  • - Transparent
More>>>
Mounting
Maximum weight capacity *
25 kg
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment range
90 - 160 mm
Design
Product colour *
Transparent
Weight & dimensions
Width
310 mm
Depth
330 mm
Height
90 mm
Weight
1.75 kg