location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 78A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE278A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420588702 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1050001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2025 05:10:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 78A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Single pack
  • - Standard Yield
  • - Black toner page yield: 2100 pages
  • - Black toner cartridges quantity: 1
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 78 toner cartridges work with:
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
2100 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Total amount of recycled materials used for making
27%
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
375 mm
Depth
113 mm
Height
125 mm
Weight
580 g
Packaging data
Package width
375 mm
Packaging data
Package depth
113 mm
Package height
125 mm
Package weight
790 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
884420588702
Other features
Print technology
Laser printing
Technical details
Box contents
1 Cartridge
Logistics data
Pallet dimensions (W x D x H)
1175 x 1000 x 1269 mm
Pallet size (EU)
1170 x 820 x 1149 mm
Maximum number of stacking cartons
36 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
205.4 g
Pallet weight (EU)
153.2 g
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
26 pc(s)
Master (outer) cases per pallet
234 pc(s)
Products per pallet
234 pc(s)
Products per pallet (EU)
168 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 6 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)