location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H244040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1600 ANSI lumens
  • - Lamp 1700 h
  • - 1280x720
  • - 240 W
More>>>
Projector
Projection distance
0.93 - 9.61 m
Projector brightness *
1600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
1280x720
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
1700 h
Lamp type
UHE
Lamp power
170 W
Ports & interfaces
HDMI ports quantity *
1
Features
Noise level *
26 dB
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display resolution
720
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
5.4 kg
Package width
438 mm
Package depth
493 mm
Package height
300 mm
Package weight
8.85 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
195 cm
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
406 x 310 x 124 mm
I/O ports
1x RCA / 1x S-Video / 1x 3RCA (YUV)/ 1 x RGB RS232C
Lens system
1-2.1
Power supply type
100~240V (±10%) @ 50-60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:38:06
Uk has collected 23 expert reviews for Epson EMP-TW700 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 07:36:38
Epson’s TW700 scared us a little in tests. However, in the end it wasn’t as bad as we thought. Despite the excellent results of its Home Cinema predecessor, the TW600, we were forced to ask for two models from the manufacturer and even to change its...
Good Good color fidelity, Very complete remote, Dials for adjusting the position on the wall, Preset gray rendering is relatively neutral...
Bad Price of the lamp, A single HDMI connection, Relatively small maximum projection zone, Focus doesn’t follow the zoom...
80%
igizmo.co.uk
Updated:
2011-09-26 07:36:42
This big and curvy LCD projector has plenty of features to justify its size Huge zoom / lens shift / SCART Poor video presets Unlike most technology, LCD home cinema projectors have actually been getting bigger over recent years. The technology means t...
Good Huge zoom, lens shift, SCART...
Bad Poor video presets...
80%
macworld.co.uk
Updated:
2011-09-26 07:37:08
This is another home cinema projector, pitched at the higher end of the market and finished in a curvy white and silver trim, with an even more curvy remote. As a home cinema model it’s bigger and heavier than the business models, and doesn’t...
Good Reasonable picture quality, unusually high contrast, LCD rather than DLP technology means low quoted brightness is not too serious a problem...
Bad Expensive and heavy, curvy styling won’t appeal to everyone, HD support is limited to 720p, not ideal for environments with daylight...
80%
techradar.com
Updated:
2011-09-26 07:37:30
Master of the data projector, Epsons attack on the home cinema market continues apace. This isnt the brands flagship model (expect a 1080p version of the TW700 this summer) - but it is a versatile and reasonably affordable 3LCD option that, on paper...
Good Detailed, natural and enormous pictures even in a small room...
Bad Black levels never reach those of DLP and images lack cinematic feel...
80%
pcauthority.com.au
Updated:
2011-11-04 14:22:30
This stable, quiet and well-made LCD projector has both vertical and horizontal lens shift, a test-pattern generator, and a usefully short throw-ratio. A 1280 x 720 design, it includes an HDMI input, and accepts HD signals up to 1080p/24fps quality (sc...
Bottom line Appealing in many ways – and could be ideal as an ‘occasional-use’ coffee-table tool...
67%
pcworld.co.nz
Updated:
2011-11-04 14:22:31
Home theatre projectorThe landscape for high definition home theatre projectors has well truly shifted in the past 12 months. Prices have plummeted while image quality and features have gone through the roof. The latest example of this shift comes from...
0%
projectorreviews.com.au
Updated:
2011-09-26 07:36:57
We had high expectations when we reviewed the Epson TW700 and it didnt disappoint. With the very high, true high definition resolution of WXGA 1280 X 720 this projector will give you one of the sharpest native widescreen pictures available in its clas...
100%
trustedreviews.com
Updated:
2011-09-26 07:37:16
I have a dream. This dream involves a garage, a set of large speakers, a large screen, a projector, and a tub of the worlds best popcorn. We’re talking Home Cinema.It is in this kind of environment that I hope, one day, to be able to immerse mys...
80%
homecinemachoice.com
Updated:
2011-09-26 07:37:21
PDF-file...
80%