location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Caviar Blue 500GB internal hard drive 7200 RPM 16 MB 3.5" Parallel ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caviar Blue 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD5000AAKB show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Caviar Blue 500GB internal hard drive 7200 RPM 16 MB 3.5" Parallel ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 7200 RPM Parallel ATA
  • - HDD
  • - Storage drive buffer size: 16 MB
  • - 600 g
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-09-10 01:28:47
Uk has collected 17 expert reviews for Western Digital Caviar Blue 500GB internal hard drive 7200 RPM 16 MB 3.5" Parallel ATA and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-09-10 01:28:44
At 500GB, the Western Digital Caviar SE16 (WD5000AAKS) is great value for any type of computer system. Its performance makes it suitable for a high-performance PC, while its cool and quiet running makes it an ideal choice for a media centre or silent P...
Good Excellent performance, cool and quiet operation...
Bad Nothing of note The Final Word At 500GB, the Western Digital Caviar SE16 (WD5000AAKS) is great value for any type of computer system. Its performance makes it suitable for a high-performance PC, while its cool and quiet running makes it an ideal choice...
Bottom line At 500GB, the Western Digital Caviar SE16 (WD5000AAKS) is great value for any type of computer system. Its performance makes it suitable for a high-performance PC, while its cool and quiet running makes it an ideal choice for a media centre or silent P...
90%
techradar.com
Updated:
2013-09-10 01:28:45
The Western Digital drive proves to be a most awkward drive to set up, requiring assorted jumper shenanigans to get our PC to even recognise the drive. Performancewise however, it comes out on top. At 32p per GB, its one of the best value drives weve...
Good Decent read speed, Great value...
Bad Poor burst speed...
Bottom line The Western Digital drive proves to be a most awkward drive to set up, requiring assorted jumper shenanigans to get our PC to even recognise the drive. Performancewise however, it comes out on top. At 32p per GB, its one of the best value drives weve...
80%
techtree.com
Updated:
2013-09-10 01:28:44
Hard drive capacities have been reaching for the skies, while the prices have been nose-diving; even the highest-capacity drive is within reach. We got our hands on one of the hottest drives in the market today, the Western Digital Caviar SE16 WD5000AA...
Good Fast, runs cool, silent, perpendicular magnetic recording technology, huge capacity, inexpensive, 5-year onsite warranty...
Bad None...
Bottom line The Western Digital Caviar SE16 WD5000AAKS is backed by a solid 16 MB of cache. It is good to have one big drive instead of several smaller ones; this drive boasts of fantastic performance, and is one of the best mainstream drives weve tested. "Mains...
90%
ocia.net
Updated:
2013-09-10 01:28:44
Storage space is the new blue LED, everybody wants as much of it as they can get. I swear that in the next five years well all look back on this day and think, “WTF were we doing with spinning media? We were totally crazy!” Until then, though...
Bottom line This drive performed surprisingly well, definitely due to the large cache size. Though the random access time suffered in comparison to the other two drives, this was of course due to the large capacity and, in the case of the Raptor, slower rotation...
0%
SysOpt.com
Updated:
2013-09-10 01:28:44
Its been a while since we last took a serious look at the best bang-for-the-buck in mainstream-priced desktop hard drives. Hard drive manufacturers havent remained idle either, as all of the major players have been busily increasing performance while decr...
75%
Behardware.com
Updated:
2013-09-10 01:28:44
August 22, 2007 In our first hard drive survey a year ago, we had to plan on spending almost 300 € for a storage capacity of 500 GB. This price has since been decreased by two-thirds and now it’s no longer rare to find such a capacity for 100 € or l...
0%
computingondemand.com
Updated:
2013-09-10 01:28:45
I cant get away from it; I am just a sucker for storage. I try to keep myself away from the HDD scene because I know I will just buy everything I can afford to buy. Hard drives and Chassis are my weakness, and today Western Digital is going to smack m...
0%
jivemagazine.com
Updated:
2013-09-10 01:28:45
Most people when dreaming of building our ultimate gaming PC automatically start thinking about what graphics card we will get or what type of cooling we will have in our unit. Hard drives are considered an afterthought and some people will even just m...
90%
Techreport.com
Updated:
2013-09-10 01:28:45
TODAY, THERE ARE ESSENTIALLY two classes of 3.5" Serial ATA hard drives available to consumers: drives designed for desktops, and those targeted at the enterprise. Desktop drives make up the bulk of the market and tend to favor lower noise levels and f...
Bottom line Western Digitals 500GB Caviar SE16 and RE2 have a lot in common, especially when it comes to their exceptionally well-balanced performance. Most drives tend to excel in one area of our exhaustive suite of storage benchmarks and falter in another, but...
0%
hothardware.com
Updated:
2013-09-10 01:28:45
If we were to play a word association game with a PC enthusiast and said "Western Digital," its likely his geek reflexes would immediately trigger and force him to reply "Raptor" before he even realized he had spoken. Western Digital makes many more stora...
90%
maximumpc.com
Updated:
2013-09-10 01:28:45
This month, WD joins the 500GB party with its Caviar SE 16 drive. Because the 400GB model is already our favorite 7,200rpm drive, we expected big things from its four-platter successor—and we were mostly satisfied. The drive runs on a SATA 3G interface...
90%
silentpcreview.com
Updated:
2013-09-10 01:28:46
we expect great things of them.
Bottom line For once, a hard drive has lived up to its marketing claims. The 500 GB Caviar SE16 is the quietest 3.5" desktop drive that we know of on the market today. Not only is it quieter than all of the other high capacity drives that weve looked at, it also...
0%
game-boyz.com
Updated:
2013-09-10 01:28:46
Bigger is Better In this every increasing world of data hungry software and apps, the old 50 gig drive, which a couple of years ago would be considered mammoth in portions, just doesnt cut it. Multimedia Apps, 3D games, DVD burners and home movies can...
0%
barefeats.com
Updated:
2013-09-10 01:28:46
Updated March 9th, 2006, with Raptor 10K 150GB resultsUpdated March 10th, 2006, with WD5000KS 500GB results The new "darlings" of the storage community are the "half-terabyte" Serial ATA II (300 gigabit/sec) hard drives. In this evolving article, we c...
0%