location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link N300 wireless router Ethernet Single-band (2.4 GHz) 4G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-920 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069454264 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link N300 wireless router Ethernet Single-band (2.4 GHz) 4G Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable router Black
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n)
  • - Ethernet
  • - Ethernet WAN SIM card slot 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 2
  • - Web-based management
More>>>
WAN connection
Ethernet WAN *
Yes
SIM card slot *
Yes
3G/4G USB modem compatibility *
Yes
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
2400 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Ethernet
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3i, IEEE 802.3u
VPN Passthrough
Yes
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
2G standards
Edge, GPRS, GSM
3G standards
DC-HSPA+, HSPA, HSPA+, UMTS
4G standard
LTE
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
850, 900, 2100 MHz
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB port *
No
Memory card slot(s)
No
Management features
Web-based management
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA2, WPS
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Design
Product colour
Black
LED indicators
LAN, Power, WLAN
Product type *
Portable router
Certificates
Certification
CE
Packaging content
Antenna included
Yes
Antenna
Antenna design *
External
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
121 mm
Depth
43.5 mm
Height
117.3 mm
Weight
205 g
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:38:16
Uk has collected 2 expert reviews for D-Link N300 wireless router Ethernet Single-band (2.4 GHz) 4G Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
D-Link 5G AC2600 Wi‑Fi Router DWR‑978 D-Link 5G AC2600 Wi‑Fi Router DWR‑978
(show image)
DWR-978/E 5G AC2600 Wi‑Fi Router DWR‑978 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)