location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office BX925FWD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA97301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 9.8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
1.9 s
Time to first page (colour, normal)
5.8 s
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6, A8
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Paper handling
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MicroDrive, microSDHC, miniSD, miniSDHC, MMCmicro, MS PRO, MS PRO Duo, MS PRO Duo Mark 2, SD, SDHC
Sound power level (standby)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
3.9 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.8 kg
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, Fax Utility, PageManager 9
Other features
Hardware scan resolution
2400 x 2400 DPI
Dimensions (WxDxH)
446 x 368 x 300 mm
Compatible operating systems
Windows XP, XP-x64, Vista, 7, Mac OS 10.4.11
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired & Wireless
Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 03:34:43
Uk has collected 6 expert reviews for Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computeractive.co.uk
Updated:
2012-02-11 03:34:41
Laser printers can offer several advantages over inkjet models.If you need something more robust than a typical inkjet, you may be tempted to go for a colour laser but Epson may persuade you to look at its Stylus Office BX925FWD instead.It's taller tha...
Good Doublesided copying; wireless connection with easy setup; full fax functions and document feeder; two paper trays...
Bad Some colour print was dark by default...
Bottom line A relatively expensive printer-scanner, but the quality and running costs make it an excellent choice for high-volume homes and small offices...
80%
pcadvisor.co.uk
Updated:
2012-02-11 03:34:41
Far from cheap, the Epson Stylus Office BX925FWD multifunction inkjet printer may tempt some colour laser printers users with its ease of use. Traditionally, inkjets have been slow, not good at text, and with poor running costs. Even a highly priced mo...
Bottom line The Epson Stylus Office BX925FWD may win admirers, and in the right business it’ll prove a good choice. More user friendly than a typical laser, it has strong colour printing and good range of networking connections. It’s less effective where fast, che...
80%
trustedreviews.com
Updated:
2012-02-11 03:34:41
Epson has a range of office-oriented inkjet all-in-ones, intelligently named Stylus Office and the Stylus Office BX925FWD is the top of the range. In the same sort of price bracket as HP's OfficeJet 8500A Plus and Lexmark's Platinum Pro 905 , it aims to h...
Good Fast duplex print, Twin 250sheet paper trays, Borderless print up to A4...
Bad Fast duplex print, Touch panel buttons a bit dim, Thirdparty Linux support...
Bottom line As a high-end, small-office inkjet, the Stylus Office BX925FWD does pretty well. One of only a few machines with twin A4 paper trays, it prints fast – faster than most of the competition in duplex mode – and offers full duplex copying and scanning, as wel...
90%
expertreviews.co.uk
Updated:
2012-02-11 03:34:41
The BX925FWD is the top model in Epson's considerable range of business-orientated MFPs. Although it can't handle A3 paper like the Brother MFP reviewed opposite, it has a similarly high specification that includes faxing, direct photo printing and sup...
Bottom line It looks great, is cheap to run and performs reasonably well, but Epson's BX925FWD wouldn't be our first choice in the office...
60%
businesscomputingworld.co.uk
Updated:
2013-04-14 13:46:05
Quality, reliability, affordability and ease of use are prerequisites for an office printer. The choice of colour or black and white printing is a more personal decision—and one often based on budget—but the ability to streamline workflows and give small...
90%
Brand Image Product code Product Stock Price from
Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm
(show image)
C11CB88303 BX630FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB86301 Office BX635FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA78301 Office BX320FW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)