location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP11FL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP11FL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003222 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805736036862 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2025 12:10:13
The date of the most recent change of this product data-sheet in Icecat.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
High end Installation Projectors (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PH Projector Lenses (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Throw ratio
0.8: 1
Projection distance
0.7 - 2.6 m
Projected image size
40 - 150
Product colour
Black
Fixed focal length
13.2 mm
F-number (relative aperture)
2.3
Features
Compatibility
NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X
Weight & dimensions
Weight
1.2 kg
Logistics data
Harmonized System (HS) code
90021100
Brand Image Product code Product Stock Price from
NEC NP30ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X NEC NP30ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X
(show image)
100013349 NP30ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP14ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X NEC NP14ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X
(show image)
60003221 NP14ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP15ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X NEC NP15ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X
(show image)
60003219 NP15ZL 0.00
(excl. VAT)
0 (incl. VAT)
NEC NP13ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X NEC NP13ZL projection lens NEC PA522U, PA572W, PA621U, PA622U, PA671W, PA672W, PA722X
(show image)
60003217 NP13ZL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)