location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen S-board 840 Numeric Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-board 840 Numeric Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNES840DNUM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914345365 show
Category: Numeric Keypads Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 288615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2025 10:45:14
The date of the most recent change of this product data-sheet in Icecat.
Technical drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNES840DNUM user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Certificate (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen S-board 840 Numeric Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purpose: PC
  • - Device interface: USB
  • - Material: Plastic, Rubber, Steel
  • - Power source type: Battery
  • - Light grey, White
More>>>
Efficient numerical input.
Efficient numerical input.

The S-board 840 Numeric is perfect for users who are intensely involved in numerical data entry. In the finance sector, in controlling, or in other jobs, where it is necessary to regularly enter numbers, the S-board 840 Numeric is a great addition to your ergonomic compact keyboard.

The advantage of a compact keyboard is the minimised reach out distance to your computer mouse. If you would like to keep this effect, then you can choose to position the external numeric keypad on the opposite side of your mouse hand or put it away all together when you’re not using the numeric functionalities. Also, the fact that you can alternate using the numerical keypad between your left and right hand helps to distribute the muscle activity between both hands. This flexibility in using the S-board 840 Numeric leads to a healthier way of working, and increases not only your comfort, but also your productivity at work.

Ergonomic background
Ergonomic background

A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).

No reflections.
No reflections.

With the S-Board Numeric you can conveniently change your view from the bright monitor down to the light keys with dark lettering. The light colour avoids high contrasts and reflections, this guarantees the best readability. The font size is 4 mm, which makes it easy to recognise the letters and directly start with your data entry.

Silent, and comfortable data entry.
Silent, and comfortable data entry.

The S-Board 840 Numeric has a scissor mechanism which leads to a quieter way of typing and it requires less force to press keys. The user will still recognize the pressure point of the keys while typing, and at the same time does not have to apply to much key pressure force to press down the keys. A scissor mechanism guarantees an appropriate balance between strength of actuation and typing speed.

Accurate typing.
Accurate typing.

The S-Board 840 Numeric has a key centre distance of 19 mm according to the DIN EN ISO norm. The concave key shape with an inner curvature fits perfectly to your fingertips . The key with the five, which is in the middle of the numeric, has a little bump. The eight extra keys for the calculator function have a convex key shape, so those are curved like the exterior of a circle. All those aspects guarantee a better orientation, precisely typing and minimal typing errors during work.

Get started quickly.
Get started quickly.

You can start working immediately with your S-Board 840 Numeric. Thanks to the plug-and-play function, you just need to plug the numeric in one of the USB ports of your computer and wait till the hardware is automatically found. There are two LEDs which show if the keypad is turned or and if the NumLock is activated.

Calculator function.
Calculator function.

This external numeric has a calculator function with eight extra keys. So, you can solve arithmetic tasks faster and more easily. With this numeric it is possible to switch between the keypad mode and calculator mode when you are connected to your computer. Or you can start calculating on the numeric and use the SEND button to transfer your calculation result to your computer.

Hot keys.
Hot keys.

You can switch on the integrated navigation keys with the NumLock and use conveniently the functions: go to home, page up and down, end, insert, and delete. Those integrated navigation keys lead to more efficiency.

Compatibility.
Compatibility.

The S-Board 840 Numeric is compatible with all computer or laptops, which have an USB port and have a Windows operating system. MacOS users can use the calculator function.

Features
Purpose *
PC
Device interface *
USB
Pointing device *
No
USB hub *
No
Calculator
Yes
Hot keys
Yes
Plug and Play
Yes
Compatible products
S-board 840
Design
Material
Plastic, Rubber, Steel
Non-slip base
Yes
Cable length
1.2 m
Product colour *
Light grey, White
Power
Power source type *
Battery
Battery type
CR2032
Power
Number of batteries supported
1
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
95 mm
Depth
195 mm
Height
21 mm
Weight
145 g
Packaging data
Package width
170 mm
Package depth
154 mm
Package height
23 mm
Package weight
226 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:17:58
Uk has collected 2 expert reviews for BakkerElkhuizen S-board 840 Numeric Keyboard but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-01 14:17:58
If you are serious about ergonomics at work or at home, an ergonomic keyboard is definitely a purchase worth considering. The big question is of course what you can buy. We tested nine models to find out what you get for your money.If you sit behind a des...
Bottom line In this article we took a closer look at the world of ergonomic keyboards. As it turns out, there is quite a lot of variation. You can choose a compact as possible keyboard, or one that allows a lot of adjustment. In the case of the former, the Bakker Elk...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)