location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evoluent Left hand mouse USB Type-A + PS/2 Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evoluent Mouse Left hand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVL show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Evoluent Left hand mouse USB Type-A + PS/2 Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1200 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 5
  • - 2 m
More>>>
Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Scroll
Yes
Buttons quantity *
5
Ergonomics
Cable length
2 m
Weight & dimensions
Weight
22.2 g
Other features
Mouse dimensions (WxDxH)
117 x 76 x 76 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:47:44
Uk has collected 19 expert reviews for BakkerElkhuizen Evoluent Left hand mouse USB Type-A + PS/2 Optical 1200 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-17 03:34:12
Based in the Netherlands, Bakker Elkhuizen is a company that specialises in the development of high-end and ergonomic hard and software solutions designed to help users adopt a more positive proper working condition for their general environment. As a res...
64%
macnn.com
Updated:
2016-11-14 19:47:43
This innovative mouse includes seven controls, thumb and little finger rests, and a cursor speed control. The vertical shape relaxes your wrist and may prevent injuries, such as carpal tunnel. Seven mouse controls.Rests for thumb and little finge...
80%
electronista.com
Updated:
2016-11-14 19:47:44
This innovative mouse includes seven controls, thumb and little finger rests, and a cursor speed control. The vertical shape relaxes your wrist and may prevent injuries, such as carpal tunnel...
Good Seven mouse controls, Rests for thumb and little finger, Right and left versions of regular sized mouse, Convenient speed control, Comfortable grip...
Bad No Macintosh software yet, No left version of small sized mouse, Not good for fast mouse action games, Seems fragile, Needs regular cleaning, Expensive.
80%
pcmag.com
Updated:
2016-11-14 19:47:44
The VerticalMouse 4 Small ($99.95 direct) is the next in Evoluent's series of ergonomic mice. Though its design may look intimidating to casual consumers, believe me when I tell you that this mouse's form factor is better for your overall hand health...
Good Ergonomic, comfortable design. Plug-and-play capabilities. On-the-fly dpi switching. Customizable software.
Bad Plastic tends to attract a little grime. Customizable user interface could look cleaner.
Bottom line The Evoluent VerticalMouse's form factor is different, but don't let that turn you offthis mouse will give you one of the most comfortable navigation experiences around...
90%
newatlas.com
Updated:
2018-04-15 03:27:22
While the future of the human–computer interaction is looking more promising by the day, for every Leap Motion or Oculus Rift in the wild, there's still millions of people who rely on a mouse to do their job – a device that by its very nature forces their...
0%
maclife.com
Updated:
2018-04-15 03:27:22
Put your arm straight out like you're about to shake someone's hand. Now twist your arm so your palm is facing down, and notice how you can feel that twist all the way up your forearm and even past your elbow. It just feels more tense. If you experience w...
Good Straightens your wrist. Programmable buttons. Bluetooth.
Bad Takes a little getting used to...
80%
pcmag.com
Updated:
2018-04-15 03:27:22
Once you've seen the VerticalMouse, you don't mistake it for anything else. The Evoluent VerticalMouse 4 for Mac (Right-Hand)—part of Evoluent's series of ergonomic mice—is designed to put your hand, wrist, and forearm into a neutral handshake position, a...
Good Ergonomic design. Multiple buttons for broad functionality.
Bad Glossy finish. Not everyone will appreciate the handshake grip. Mac only...
Bottom line The Evoluent VerticalMouse 4 for Mac gets an Apple-inspired makeover, with a sleek black shell and the freedom of Bluetooth...
80%
macworld.com
Updated:
2018-04-15 03:27:22
It's been about eight years since I first looked at Evoluent's VerticalMouse 2 for another publication. The company is now at the fourth iteration of its ergonomically focused input device, appropriately named the VerticalMouse 4 (or, more specifically in...
Good Puts arm in natural position, Includes native driver with customization options...
Bad No lefthanded wireless version available, No wireless version for smaller hands, Button action on scroll wheel is stiff...
Bottom line The VerticalMouse 4 puts your arm in a natural position while using your computer—a step in the right direction towards reducing stress and lessening your risk of RSI. It takes some time to adjust to the VerticalMouse 4, but you'll be better off in the l...
80%
absolutegadget.com
Updated:
2019-12-17 03:34:12
There have been many attempts to redesign the mouse and the Evoluent4 Righthanded Ergonomic Vertical Mouse hopes to change the way we think about these pointing devices...
0%
venturebeat.com
Updated:
2019-12-17 03:34:12
One of the biggest barriers that kept me from enjoying PC gaming years ago was ergonomics. Sitting at a desk with a mouse and a keyboard can seem uncomfortable before you realize how to relax your shoulders and where to position your keyboard. But playing...
Bottom line The VerticalMouse 4 works, and it's great if you are already sitting at your desk properly. If you're not, I would probably invest in a new chair that is the appropriate height first. If you do already have that, though, the VerticalMouse 4 will make both...
0%
technobuffalo.com
Updated:
2019-12-17 03:34:12
For as many design tweaks as we've seen the standard computer mouse take over the years – from the wheel to extra thumb buttons to bottom-mounted charging ports (c'mon, Apple!) — the basic design of the mainstream mouse isn't all that different from what...
80%
pcmag.com
Updated:
2020-06-11 03:58:06
Once you've seen the VerticalMouse, you don't mistake it for anything else. The Evoluent VerticalMouse 4 for Mac (Right-Hand)-part of Evoluent's series of ergonomic mice-is designed to put your hand, wrist, and forearm into a neutral handshake position, a...
0%
pcmag.com
Updated:
2020-06-11 03:58:06
The VerticalMouse 4 Small ($99.95 direct) is the next in Evoluent's series of ergonomic mice. Though its design may look intimidating to casual consumers, believe me when I tell you that this mouse's form factor is better for your overall hand health. Whe...
0%