location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M625q Thin Client 1.5 GHz Windows 10 IoT Enterprise 1.3 kg Black A4-9120e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M625q Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10TL0027UK
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 14:29:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo M625q Thin Client 1.5 GHz Windows 10 IoT Enterprise 1.3 kg Black A4-9120e
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD A4 A4-9120e 1.5 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 128 GB SSD
  • - AMD Radeon R3
  • - Ethernet LAN 5.0
  • - Windows 10 IoT Enterprise
  • - ENERGY STAR
More>>>
An IT admin's dream

With the ThinkCentre M625q thin client, you can create your own modular all-in-one PC. Simply use the device inside the back of the optional ThinkCentre Tiny-in-One (TIO). Keep costs down by choosing to upgrade components separately, and get more use from your assets over time. What's more, the M625q is both virtualization and cloud-ready.

Tiny footprint, big statement
Tiny footprint, big statement

The M625q thin client is extremely compact at 96% smaller than a traditional desktop tower. Just 1 liter, this PC fits just about anywhere and can be positioned horizontally or vertically—mount it on a wall, behind a monitor, or even under a desk. It delivers reliable, professional-level performance, while freeing up valuable desk-space.

Tough as it is tiny
The M625q thin client is built to last in any environment. It carries the Think name, which means it’s tested against military-specification requirements, as well as 200 rigorous quality checks. From enduring arctic temperatures of -20 degrees Celsius, to desert heat of 60 degrees C, this device can more than handle anything from minor bumps to extreme temperatures and dusty conditions.

Your very own manager
Your very own manager

As intuitive as it is intelligent, Lenovo Thin Client Manager software is specifically tailored for the M625q thin client. This responsive software lets users upgrade or assign new roles quickly and easily from one central location.

Your PCs, your choices
Customize the configuration of your M625q thin client to best suit your organization’s needs. Dual “punch-out” options offer a serial port, along with the choice between a USB-C port (supports display or data transfer), a VGA port, or an additional serial port. What’s more, the M625q includes two expansion slots, which can be used for additional storage or WiFi.

As efficient as it is secure
As efficient as it is secure

The M625q thin client functions like a full-fledged PC, but data and software live in the cloud instead of taking up device storage. So users access files, apps, and services through a remote network, delivering more freedom and flexibility—with less expense! Since data and software are stored in a centralized location, software requires less maintenance and data is more secure. Software patches, security updates, and OS migrations can be applied, tested and activated for all users at once, which speeds up deployment and improves efficiency. Sensitive information resides behind a firewall, and if hardware is ever lost or stolen, critical data remains uncompromised.

Laugh at would-be hackers
We know how important your information is. That’s why the ThinkCentre M625q thin client is optimized for encryption. Armed with Trusted Platform Module (TPM), which works in conjunction with Windows, the M625q encrypts all your data, as well as your passwords. Keep all your confidential and critical data safe without worry.

Green-light on savings
Green-light on savings

The ThinkCentre M625q thin client’s environmental certifications include Energy Star, EPEAT® Gold, and Greenguard®. It’s also UL-rated, which certifies safety and environmental claims. This means you’ll not only be helping to sustain the environment, you’ll also be helping your bottom line!

Quieter than a whisper
The fan-free design on the ThinkCentre M625q thin client means it produces no sound! It’s perfect for quiet offices that need to stay that way.

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
AMD
Processor family
AMD A4
Processor model
A4-9120e
Processor cores
2
Processor boost frequency
2.2 GHz
L2 cache
1 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Storage drive interface
M.2
Card reader integrated
No
SSD form factor
M.2
Graphics
On-board graphics card model
AMD Radeon R3
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Speaker power
1.5 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
No
Network
Bluetooth version
5.0
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
2
Serial ports quantity
1
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system language
English
Power
Power supply
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
179 mm
Depth
182.9 mm
Height
34.5 mm
Weight
1.3 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
UK English
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)