location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-04M toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-04M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-04M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502607731 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-04M toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 6600 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Colour toner page yield *
6600 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Brother
Country of origin
Japan
Weight & dimensions
Width
220 mm
Depth
95 mm
Height
350 mm
Weight
1.06 kg
Packaging data
Package weight
1.3 kg
Other features
Colour
Yes
Print technology
Laser printing
Technical details
Pallet type
800 x 1200 mm
Logistics data
Pallet gross height
6.3 cm
Pallet gross weight
31 kg
Layers per pallet
1 pc(s)
Master (outer) cases per pallet layer
1 pc(s)
Master (outer) cases per pallet
1 pc(s)
Products per pallet
10 pc(s)
Brand Image Product code Product Stock Price from
Greenman BT2700Y toner cartridge 1 pc(s) Yellow Greenman BT2700Y toner cartridge 1 pc(s) Yellow
(show image)
BT2700Y BT2700Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Brother TN04Y - For Brother HL / MFC toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN04Y - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25010DK Yellow Laser Toner - Brother TN04Y - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Brother TN04M - For Brother HL / MFC toner cartridge 1 pc(s) MM Magenta Laser Toner - Brother TN04M - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25009DK Magenta Laser Toner - Brother TN04M - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Brother TN04C - For Brother HL / MFC toner cartridge 1 pc(s) MM Cyan Laser Toner - Brother TN04C - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25008DK Cyan Laser Toner - Brother TN04C - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN04BK - For Brother HL / MFC toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN04BK - For Brother HL / MFC toner cartridge 1 pc(s)
(show image)
25007DK Black Laser Toner - Brother TN04BK - For Brother HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Brother Yellow Toner toner cartridge Original Brother Yellow Toner toner cartridge Original
(show image)
TN04BY Yellow Toner 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN04C toner cartridge 1 pc(s) Original Cyan Brother TN04C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-04C TN04C 0.00
(excl. VAT)
0 (incl. VAT)
Brother Yellow Toner for HL2600CN toner cartridge Original Brother Yellow Toner for HL2600CN toner cartridge Original
(show image)
TN-03Y Yellow Toner for HL2600CN 0.00
(excl. VAT)
0 (incl. VAT)
Brother Magenta Toner for HL3400 toner cartridge Original Brother Magenta Toner for HL3400 toner cartridge Original
(show image)
TN-02M Magenta Toner for HL3400 0.00
(excl. VAT)
0 (incl. VAT)
Brother Black Toner Brother Black Toner
(show image)
TN-04BK Black Toner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)