location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart video conferencing system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA690024GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042431797 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:15:42
The date of the most recent change of this product data-sheet in Icecat.
Get more out of the day
Get more out of the day

Your PC alone has limited multitasking capability; free up its resources for uninterrupted productive work while ThinkSmart View handles the collaborative and administrative aspects. It’s easy to deploy and maintain, and expertly engineered for reliable, always-on usage. Plus, its intuitive touchscreen interface—with a one-touch Microsoft Teams meeting start—means no more dial-in delays. Watch your productivity soar!

Conduct better meetings
Conduct better meetings

Collaboration is a breeze with the voice-ready ThinkSmart View. Use it to engage in voice or video calls without impacting the work in progress on your PC. You’ll unlock richer content-centric meetings with the Microsoft Teams IP Phone app and enjoy clear audio in private settings with powerful built-in mics and speakers. Or use it in public with optional ThinkPad X1 Active Noise Cancellation Headphones.

Enable the modern worker
Enable the modern worker

The intuitive design on the ThinkSmart View Teams Display works across a variety of office spaces—including your home*, if you happen to be working remotely. It’s flexible enough for hot-desking and common-area phone capabilities, including phone booths and other shared spaces. This all-in-one, dedicated device provides hands-free access to calendars, files, video conferences, and more. *ThinkSmart View is not intended to be a smart home device; it is designed for business use, is intended to be managed and updated by an enterprise's IT department, and requires a commercial license from Microsoft.

Keep private work, private
Keep private work, private

Rest easy with ThinkSmart View’s security features. Its built-in camera shutter and mic mute button protect you from being seen or heard when you don’t want to be. When you’re not using the device, it will stay locked with a four-digit personal identification number (PIN), and if they’re paired via Bluetooth®, the device will lock in tandem with your PC.

Personalized services to maximize results
Personalized services to maximize results

Lenovo's Smart Office Professional Services—available at additional cost—provides custom services tailored for the Smart Office lineup, so you can make the most of these cutting-edge collaboration solutions. Learn more

Enable the modern worker
Enable the modern worker

ThinkSmart View’s beautiful, user-friendly design works across a variety of office spaces—including your home*, if you happen to be working remotely. It’s flexible enough for hotdesking and common area phone capabilities, including phone booths and other shared spaces. Future updates are planned for the deployment of convenient features such as chat, file-sharing, and more. Additionally, the ThinkSmart Manager console already gives you greater control and better monitoring of this and other devices, with remote, real-time access. Now you can manage them on the go with the ThinkSmart Manager mobile app. *ThinkSmart View is not intended to be a smart home device; it is designed for business use, is intended to be managed and updated by an enterprise's IT department, and requires a commercial license from Microsoft.

Personalized services to maximize results
Personalized services to maximize results

Lenovo's Smart Office Professional Services—available at additional cost—provides custom services tailored for the Smart Office lineup, so you can make the most of these cutting-edge collaboration solutions. ThinkSmart View comes with Premier Support services with the following limitations: Premier Support service for ThinkSmart View comes with depot service in lieu of onsite service; it is not eligible for parts and labor prioritization for work requests, and not eligible for the Lenovo Service Connect portal. Learn more

Performance
Bluetooth
Yes
Bluetooth version
4.2
Product colour *
Black
Audio
Speaker power
10 W
Memory
Internal memory type
LPDDR3-SDRAM
Network
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Display
Display diagonal
20.3 cm (8")
Display
Display resolution
1280 x 800 pixels
Computer system
Processor family
Qualcomm Snapdragon
Operating system installed
Android 8.1
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
142.2 mm
Depth
111.4 mm
Height
263.2 mm
Weight
1 kg