location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Select
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5XH49A#638
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2020 09:22:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 321 x 600 DPI
  • - ZINK (Zero ink) Borderless printing
  • - Built-in display LED
  • - Bluetooth USB port
More>>>
Printing
Borderless printing *
Yes
Print technology *
ZINK (Zero ink)
Maximum resolution *
321 x 600 DPI
Features
Market positioning *
Home & office
Product colour *
Multicolour
Built-in display
Yes
Display
LED
Country of origin
Vietnam
Electromagnetic compatibility
EN 301 489-1 V2.1.1: 2017, EN 301 489-17 V3.1.1: 2017, EN 55032: 2015 / + AC: 2016 Class B, EN 55024: 2010 + A1: 2015, EN 61000-3-2: 2014, EN 61000-3-3: 2013, CISPR 32: 2015 + COR1: 2016 Class B, FCC CFR 47 Part 15, EN 50581: 2012, ICES-003, Issue 6
HP segment
Home, Home office
Input & output capacity
Total input capacity
10 sheets
Maximum input capacity
10 sheets
Paper handling
Paper tray media types
Photo paper
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
64 MB
Card reader integrated
No
Power
Power source *
Battery
Power consumption (printing) *
22.46 W
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
700 mAh
Battery voltage
7.4 V
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
Android, iOS
Minimum system requirements
EN 60950-1: 2006 + A11: 2009 + A1: 2010 + A12: 2011 + A2: 2013, EN 62479: 2010, EN 62311: 2008
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operating temperature (T-T)
41 - 104 °F
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
5 - 70%
Weight & dimensions
Width
88 mm
Depth
130.4 mm
Height
17.5 mm
Weight
180 g
Packaging data
Warranty card
Yes
Package weight
360 g
Logistics data
Products per pallet
1350 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:35:32
Uk has collected 14 expert reviews for HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
cravingtech.com
Updated:
2020-08-01 04:35:28
HP Sprocket Select Review – Smartphones get better and better in taking pictures, making our memories more desirable and real. While we all like to post our memories on our social media channels, there's nothing more personal than having printed photos on...
Bottom line HP Sprocket Select is a fun, easy-to-use, portable, photo printer suitable for all ages. You can print photos directly from your phone via Bluetooth, or from your social media like Instagram or Facebook.The portable photo printer has a lot of use – to sha...
90%
impulsegamer.com
Updated:
2020-08-01 04:35:28
HighlightsIn order to use the very clever HP Sprocket Select, you do need an Apple or Android (reviewed) device with Bluetooth 5.0 connectivity and the free HP Sprocket app. Once you have downloaded the app onto your smartphone, connecting the printer i...
Bottom line The HP Sprocket Select is a very clever and fun portable printing and the only drawback is that the photos are a little on the pricey side...
90%
techadvisor.co.uk
Updated:
2020-10-14 05:58:53
Amazon Prime Day is coming! Our product recommendations are based on retail prices that are updated daily, but Amazon deals on 13-14 October may bring even better value for Prime members on a wider range of products. The HP Sprocket Select portable printe...
Good Super lightweight, Straightforward app UX, Improved Zink print quality...
Bad Occasional paper loading issues...
Bottom line The Sprocket Select is undoubtedly aimed at the social media generation that indulges in the immediacy of smartphones but equally pines for the nostalgia and tangible nature of printed photos. While instant prints on film remain expensive in the long run...
80%
techaeris.com
Updated:
2020-08-01 04:35:31
It was just a few weeks ago that we reviewed the HP Sprocket Studio photo printer, and we loved it enough to give it a 9.4 out of 10 rating. But, we also had its little brother in house for review, and while we loved the Studio, we had to hold out giving...
Good Slim and pocket-able design, Easy to use and setup, Intuitive app simple to navigate, Quality of prints is as good or better than places like Walgreens...
Bad It's pretty pricey for the size of the device...
Bottom line Yes, the HP Sprocket Select is pricey and if you're reading this and thinking a lot about the price, then it's probably not for you. Those that it is for are probably not reading this far and have already clicked the link to purchase. I recommend the HP S...
96%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)