location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M501dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M501dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8H61A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184117596 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 468723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2025 17:25:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M501dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 4800 x 600 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Duplex printing Direct printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 1500 MHz
More>>>
Big results, small footprint

Don’t wait for documents. Print your first page in as few as 7.2 seconds from energy-efficient sleep mode.[3]
This printer leads its class in low energy use[4] – thanks to its innovative design and toner technology.
Print two-sided documents faster than the competition and print up to 65 pages per minute on A5 paper.[1,4]
This compact, quiet printer is designed to fit in tight spaces and offers a 1,200-sheet maximum capacity.[5]

Get strong protection and easily manage your fleet

Help keep printing safe from boot up to shutdown with security features that guard against complex threats.
Help ensure documents remain confidential with PIN printing enabled through an optional USB drive.[6]
Employ policy-based protection for printing devices with optional HP JetAdvantage Security Manager.[7]
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[8]

More. Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.[2]
Print right away with a preinstalled toner cartridge. Replace it with an optional high-yield cartridge.[9]
Help ensure the Original HP quality you paid for, using anti-fraud and cartridge authentication technology.

Leading energy efficiency in it's HP class

This efficient printer is designed for exceptionally low energy consumption

Fast two-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Compact size

Compact design lets this printer fit into small spaces

1,200-sheet input capacity

Save time by refilling paper less often.

Works with HP JetAdvantage Security Manager

Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.

Original HP Toner cartridges with JetIntelligence

Get more pages, performance, and protection out of your printer – using Original HP Toner cartridges with JetIntelligence.

Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 7.2 seconds

Printing
Duplex printing mode
Auto
Print resolution black
4800 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Duplex print speed (black, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
5.8 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
1500 - 6000 pages per month
Printing colours *
Black
Number of print cartridges *
2
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, URF, PWG, PCLmS
Printer fonts
Scalable, TrueType
Number of printer fonts
84
Country of origin
Brazil, Philippines
Replacement cartridges
HP 87A Black Original LaserJet Toner Cartridge (8,550 yield) CF287A, HP 87X Black Original LaserJet Toner Cartridge (18,000 yield) CF287X
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
1200 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
HTTPS, SNMPv2, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Design
Certification
CISPR 22:2008 (International) - Class A, EN 55022: 2010 (EU) - Class A, EN 61000-3-2: 2006 +A1: 2009 +A2: 2009, EN 61000-3-3: 2008, EN 55024: 2010, EMC Directive 2004/108/EC; FCC CFR 47 Part 15 Class A / ICES-003, Issue 5 Class A, Other EMC approvals as required by individual countries
Power
Power consumption (printing) *
660 W
Power consumption (ready)
6.1 W
Power consumption (standby)
6.1 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.562 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows 10 x64, Windows 8.1, Windows 8.1 x64, Windows XP Home, Windows XP, Windows 10, Windows Vista x64, Windows 8
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux, iOS, Android
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver, Taiwan Green Mark
Sustainable technologies and materials
ENERGY STAR® certified; EPEAT® rated
Carbon footprint
Total carbon footprint (kg of CO2e)
150
Carbon emissions, manufacturing (kg of CO2e)
91
Carbon emissions, logistics (kg of CO2e)
4
Carbon emissions, end-of-life (kg of CO2e)
14
Total carbon emissions, w/o use phase (kg of CO2e)
39
Weight & dimensions
Width
418 mm
Depth
376 mm
Height
289 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2481 mm
Weight
11.6 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
466 mm
Package weight
14.5 kg
Packaging content
Warranty card
Yes
Manual
Yes
Cables included
AC, USB
Quick installation guide
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 725184117558; (ABU) 198415553850; (ABY) 725184117565; (ACQ) 725184117572; (B13) 725184117589; (B19) 725184117596; (BAZ) 725184117602
HP GTIN (EAN/UPC)
725184117558, 198415553850, 725184117565, 725184117572, 725184117589, 725184117596, 725184117602
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
456.7 kg
Layers per pallet
5 pc(s)
Products per pallet
30 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/gb-en/product/setup-user-guides/hp-laserjet-pro-m501-series/model/7837163?sku=J8H61A&serialnumber=J8H61A ; https://h10032.www1.hp.com/ctg/Manual/c04866085.pdf
Other features
Recommended system requirements
Compatible OS ( see the OS manufacturer, such as microsoft.com)
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
40 dB
Acoustic pressure emissions bystander (ready)
25 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-07-29 16:17:10
Uk has collected 4 expert reviews for HP LaserJet Pro M501dn and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
topnewreview.com
Updated:
2020-07-29 16:17:09
The LaserJet Pro M501n is part of HP 's newest range of M5-series printers for businesses, workgroups and small offices. It has a small footprint, measuring just 418 x 376 x 289mm, and it weighs a tad over 11kg. It has a 1.5GHz processor, backed up with 2...
0%
pcmag.com
Updated:
2020-07-29 16:17:09
The HP LaserJet Pro M501dn ($549.98) is a good choice as a mono laser printer to anchor a small or micro office. It has a strong feature set, good speed, high standard paper capacity, and above-par output quality, and is built to print in volume. It adds...
Good Reasonably fast, Built for high-volume printing, Good standard paper capacity, Competitive running costs, PCL5, PCL6, and PostScript drivers...
Bad Limited optional paper capacity...
Bottom line The HP LaserJet Pro M501dn is a feature-rich mono laser that provides good speed, generous standard paper capacity, and above-average output quality...
80%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)